EN
  • EN
  • DE

AT28C256-25DM/883

Part No AT28C256-25DM/883
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 28CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 250 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Through Hole
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CerDip
Base Product Number AT28C256
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Win Source Part Number 565505-AT28C256-25DM/883
Ultra Librarian 3D Model Ultra Librarian AT28C256-25DM/883 CAD Model

Description

Microchip Technology AT28C256-25DM/883

The AT28C256-25DM/883 is a high-performance 256K (32K x 8) Parallel EEPROM, designed and manufactured by Microchip Technology, a leading provider in the field of smart, connected, and secure embedded control solutions. This product is specifically engineered for military applications, as indicated by the "-883" suffix, which denotes its compliance with the stringent military specifications for electronic components.

This EEPROM device provides a durable and reliable solution for data storage that does not require a battery to maintain the information stored within. With a data retention period that is typically rated for decades, the AT28C256-25DM/883 is an ideal choice for applications where long-term data integrity is paramount.

The AT28C256-25DM/883 operates at a standard 5V power supply, and its access time of 250 nanoseconds ensures swift data retrieval, making it suitable for high-speed applications that require quick access to non-volatile memory. Its parallel interface facilitates easy integration into a wide range of systems, with the ability to interface directly with most microprocessors.

Key features of the AT28C256-25DM/883 include:

  • 256K (32,768 x 8-bit) EEPROM
  • Fast read access time of 250ns
  • Low power consumption
  • High reliability with a data retention of at least 10 years
  • Input/output directly TTL compatible
  • Fully static operation: no clock or refreshing required
  • Military-grade temperature range (-55°C to +125°C)
  • JEDEC-approved byte-wide pinout

The device's endurance is also noteworthy, with the ability to withstand at least 100,000 write/erase cycles, ensuring that it can be used extensively without degradation of performance. Additionally, the AT28C256-25DM/883 is packaged in a 32-lead, hermetically sealed, ceramic dual in-line package (CERDIP), which provides additional protection against environmental conditions, further enhancing its reliability in harsh environments.

Overall, the Microchip Technology AT28C256-25DM/883 Parallel EEPROM is an exceptional choice for military and aerospace applications requiring a robust, high-speed, and reliable non-volatile memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess