EN
  • EN
  • DE

AT28C256-25UM/883

Part No AT28C256-25UM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28CPGA  /  EEPROM Memory IC 256Kb (32K x 8) Parallel 250 ns 28-CPGA (13.97x16.51)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Box
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 250 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Through Hole
Package / Case 28-BCPGA
Supplier Device Package 28-CPGA (13.97x16.51)
Base Product Number AT28C256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Other Names AT28C25625UM883
Standard Package 20
Win Source Part Number 1016710-AT28C256-25UM/883
Ultra Librarian 3D Model Ultra Librarian AT28C256-25UM/883 CAD Model

Description

Microchip Technology's AT28C256-25UM/883 EEPROM

The AT28C256-25UM/883 is a high-performance, 256K (32K x 8) parallel EEPROM, engineered by the renowned Microchip Technology. This device is specifically designed to deliver robust data storage with fast access times, making it an ideal choice for a wide range of applications that require reliable non-volatile memory. The AT28C256-25UM/883 operates at a military temperature range and is compliant with the stringent 883 standard, ensuring its suitability for mission-critical and aerospace applications.

This EEPROM boasts a 250 ns access time, allowing rapid data retrieval and enhancing system efficiency. The device features a 5V power supply, which is common in many legacy systems, thus providing easy integration without the need for additional power conversion. The AT28C256-25UM/883 comes in a 32-lead Ceramic Dual In-line Package (CERDIP), which provides excellent thermal stability and durability under harsh conditions.

One of the key advantages of the AT28C256-25UM/883 is its parallel interface, which facilitates quick and straightforward connections to microcontrollers or other logic devices. This feature enables high-speed data transfer, making it a great fit for systems that cannot tolerate the slower speeds of serial EEPROMs.

The device also supports a full military temperature range of -55°C to +125°C. Its endurance is rated at 100,000 write cycles, with a data retention of 10 years, ensuring long-term reliability. The AT28C256-25UM/883 is also equipped with hardware data protection features, including a write control pin, to prevent accidental data alteration during power transitions or system malfunctions.

Whether used in rugged environments or for applications that require dependable and persistent memory storage, the AT28C256-25UM/883 from Microchip Technology stands out as a superior choice. Its combination of fast access times, high reliability, and robustness under extreme conditions make it an essential component for systems where performance and durability are paramount.

For designers and engineers looking for a memory solution that can withstand the demands of high-stress applications while providing consistent and reliable performance, the AT28C256-25UM/883 EEPROM represents an exceptional option.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess