EN
  • EN
  • DE

AT28C256E-15SI

Part No AT28C256E-15SI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number AT28C256
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565514-AT28C256E-15SI
Ultra Librarian 3D Model Ultra Librarian AT28C256E-15SI CAD Model

Description

Microchip Technology AT28C256E-15SI EEPROM

The AT28C256E-15SI is a high-performance 256-Kilobit parallel EEPROM designed and manufactured by Microchip Technology. It is well-suited for applications that require data storage that can be frequently updated, such as firmware storage, parameter settings, and data logging. This EEPROM provides a robust storage solution with a fast access time of 150 nanoseconds, making it ideal for high-speed microprocessor systems.

Constructed in a 28-pin, 300-mil SOIC package, the AT28C256E-15SI offers a convenient surface-mount solution for printed circuit boards, allowing for efficient assembly and space-saving design. It is designed with CMOS EEPROM technology, which ensures low power consumption and high reliability. The device operates across a wide voltage range of 4.5V to 5.5V, which is compatible with most 5V microcontrollers and digital systems.

One of the key features of the AT28C256E-15SI is its parallel interface, which provides simple and straightforward connection to microcontrollers and other digital systems. Its input/output pins support TTL levels, which means it can easily interface with other standard digital ICs. The EEPROM also includes hardware data protection features, such as a write protect pin, to prevent accidental data corruption during power transitions or system malfunctions.

The AT28C256E-15SI supports 64-byte page write operation, which allows for faster data write operations by writing multiple bytes simultaneously. Additionally, the device is designed for high endurance, with each byte capable of being written to and erased over 100,000 times. This makes it a reliable choice for applications that require frequent data updates.

Overall, the AT28C256E-15SI from Microchip Technology is a versatile and reliable EEPROM, offering designers a high-speed, low-power data storage solution that is easy to integrate into a wide range of applications. Its durability, fast access time, and hardware protection features make it an excellent choice for critical data storage requirements.

You May Also Be Interested in

Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess