EN
  • EN
  • DE

AT28C256E-15SU-T

Part No AT28C256E-15SU-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 28-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name AT28C256
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT28C256E-15SU-T-ND, AT28C256E-15SU-TTR, AT28C256E-15SU-TCT, AT28C256E-15SU-TDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911892-AT28C256E-15SU-T
Ultra Librarian 3D Model Ultra Librarian AT28C256E-15SU-T CAD Model

Description

Microchip Technology AT28C256E-15SU-T EEPROM

The AT28C256E-15SU-T is a high-performance 256K (32K x 8) Parallel EEPROM, designed by Microchip Technology, that provides reliable non-volatile memory storage. This device is an ideal choice for applications requiring data storage and retrieval without the need for a battery to maintain the data integrity.

Key Features:

  • Memory Size: 256K-bit (32K x 8)
  • Speed: 150ns access time, offering swift read and write operations.
  • Operating Voltage: 4.5V to 5.5V, making it compatible with 5V systems.
  • Package: The device comes in a 28-lead SOIC package, suitable for surface-mount technology (SMT).
  • Temperature Range: Industrial grade with an operational range from -40°C to +85°C.
  • Write Protect: Features hardware and software data protection schemes to prevent inadvertent writes.
  • Endurance: Rated for 100,000 write cycles, ensuring long-term reliability for repeated data storage.
  • Data Retention: Guaranteed data retention for a minimum of 10 years, providing a stable storage solution.

Applications:

The AT28C256E-15SU-T is versatile and can be used across a wide range of applications, including:

  • Embedded systems and microcontroller-based applications
  • Configuration storage for FPGA, CPLD, and other programmable logic devices
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure

Product Advantages:

The AT28C256E-15SU-T offers designers a blend of performance, reliability, and flexibility. Its fast access time enhances system performance while its non-volatility ensures data persistence without power. The device's hardware and software protection features provide a robust storage solution that can withstand the rigors of industrial applications. Furthermore, the wide temperature range and high endurance make it suitable for challenging environments and demanding applications.

For more information or to purchase the AT28C256E-15SU-T, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess