EN
  • EN
  • DE

AT28C256E-20DM/883

Part No AT28C256E-20DM/883
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 28CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Through Hole
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CerDip
Base Product Number AT28C256
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Win Source Part Number 565516-AT28C256E-20DM/883
Ultra Librarian 3D Model Ultra Librarian AT28C256E-20DM/883 CAD Model

Description

Microchip Technology AT28C256E-20DM/883

The AT28C256E-20DM/883 is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM device offers a robust storage solution for applications requiring data retention without power, as well as the flexibility of in-system programmability.

Key Features

  • Memory Capacity: The AT28C256E-20DM/883 boasts a significant storage capacity of 256 Kilobits (32K x 8) providing ample space for firmware storage, configuration parameters, or any other data that may require frequent updating.
  • Access Time: With an access time of 200ns, this EEPROM allows for quick data retrieval, making it suitable for high-speed microprocessor systems.
  • Temperature Range: The device is designed to operate over the military temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.
  • Interface: It features a parallel interface for simple connection to microcontrollers and other digital systems.
  • Endurance: The EEPROM provides a high endurance level with 100,000 write cycles, ensuring long-term reliability for applications that require frequent data updates.
  • Data Retention: It offers a data retention period of 10 years, guaranteeing the preservation of data over a significant time span.
  • Package: The device comes in a cerdip package, known for its durability and reliability in harsh environments.

Applications

The AT28C256E-20DM/883 is ideal for a wide range of applications across various sectors including:

  • Industrial control systems
  • Telecommunication infrastructure
  • Aerospace and defense electronics
  • Automotive electronics
  • Medical devices

With its robust feature set, the AT28C256E-20DM/883 from Microchip Technology is a versatile and reliable EEPROM solution that meets the stringent requirements of advanced electronic systems. Its military-grade specifications ensure that it can withstand the rigors of demanding applications, while its easy programmability makes it a convenient choice for designers and engineers looking to incorporate non-volatile memory into their designs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess