EN
  • EN
  • DE

AT28C64-12TC

Part No AT28C64-12TC
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT PARALLEL 28TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 1ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT28C64
Standard Package 28 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565530-AT28C64-12TC
Ultra Librarian 3D Model Ultra Librarian AT28C64-12TC CAD Model

Description

Microchip Technology AT28C64-12TC EEPROM

The AT28C64-12TC from Microchip Technology is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit designed for efficient storage and retrieval of data in computing and digital systems. This device offers a substantial 64-kilobit storage capacity, making it suitable for a wide range of applications that require non-volatile memory solutions.

Designed with reliability and ease of use in mind, the AT28C64-12TC operates with a 12.5 MHz read access time, ensuring fast data access and high-speed performance for the systems it is integrated into. The EEPROM is organized as 8,192 x 8 bits, which allows for a flexible and efficient data management scheme, enabling developers to store and organize data in an optimal manner.

One of the key features of the AT28C64-12TC is its parallel interface, which facilitates a straightforward connection to microcontrollers and other digital systems. This interface provides a simple yet robust method for reading and writing data to the memory chip. Additionally, the device operates within a wide voltage range of 4.5V to 5.5V, making it compatible with most 5V digital systems and ensuring a stable operation across various power supply conditions.

The AT28C64-12TC is available in a 28-pin Thin Small Outline Package (TSOP) that is suitable for space-constrained applications. Its compact form factor allows it to be easily integrated into printed circuit boards (PCBs) without taking up excessive space, making it an excellent choice for portable and embedded systems.

Microchip Technology has designed the AT28C64-12TC with industry-standard programming algorithms, which means it can be easily programmed using conventional non-volatile memory programmers. This feature, along with its 100,000 write cycle durability and data retention of over 10 years, ensures that the AT28C64-12TC is not only a versatile component but also a reliable one that can withstand the demands of long-term operation in a variety of environments.

Overall, the AT28C64-12TC is an essential component for designers looking for a dependable and flexible non-volatile memory solution. Its combination of speed, capacity, and robustness makes it an ideal choice for applications in automotive systems, industrial controls, telecommunications, and other electronic devices requiring persistent memory storage.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess