EN
  • EN
  • DE

AT28C64B20SU

Part No AT28C64B20SU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046482-AT28C64B20SU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT28C64B20SU CAD Model

Description

Microchip Technology AT28C64B20SU EEPROM

The AT28C64B20SU from Microchip Technology is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit, offering a storage capacity of 64 Kilobits. This EEPROM is a versatile non-volatile memory solution that allows data to be written and erased electrically, making it ideal for a wide range of applications that require frequent or on-the-fly updates to stored data.

Key Features:

  • Memory Size: 64Kb (8K x 8)
  • Speed: 200ns access time, providing quick data retrieval and high-speed operation.
  • Operating Voltage: 4.5V to 5.5V, making it suitable for 5V systems and ensuring compatibility with standard digital logic levels.
  • Interface: Parallel interface for straightforward connection to microcontrollers and other digital systems.
  • Temperature Range: Industrial-grade with an operating temperature range from -40°C to +85°C, ensuring reliability in harsh environments.
  • Packaging: Available in a sturdy SOP (Small Outline Package) form factor, which is ideal for space-constrained applications.
  • Endurance: High write endurance with 100,000 write cycles, ensuring a long operational lifespan for applications with frequent data updates.
  • Data Retention: Guaranteed data retention of 10 years, providing long-term data stability.

Applications:

The AT28C64B20SU is designed to meet the demands of various applications, including:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

With its robust feature set, the AT28C64B20SU EEPROM from Microchip Technology is a reliable choice for designers and engineers looking to integrate a non-volatile memory component into their systems. Its fast access time, high endurance, and broad operating temperature range make it suitable for a multitude of applications where data integrity and reliability are of paramount importance.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Kemet
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess