EN
  • EN
  • DE
  • IT

AT28HC256-12LM/883

Part No AT28HC256-12LM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PARALLEL 32LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 120 ns 32-LCC (11.43x13.97)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 32-CLCC
Case / Package 32-LCC (11.43x13.97)
Family Name AT28HC256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Other Part Number AT28HC256-12LM883, AT28HC25612LM883
Quantity per package 34
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862104-AT28HC256-12LM/883
Ultra Librarian 3D Model Ultra Librarian AT28HC256-12LM/883 CAD Model

Description

The AT28HC256-12LM/883 is a high-performance, 256K (32K x 8) parallel EEPROM from Microchip Technology, offering fast read and write capabilities with a 120 ns access time. Designed to meet the rigorous standards of military and aerospace applications, this device is packaged in a durable, hermetically sealed ceramic package, ensuring reliability and performance even in extreme environments.

Key Features:

  • Density: 256K-bit (32K x 8)
  • Access Time: 120 ns
  • Operating Voltage: 5V ±10%
  • Temperature Range: Military Grade (-55°C to +125°C)
  • Package: 32-lead, hermetically sealed ceramic DIP (Dual In-line Package)
  • Endurance: 100,000 write cycles
  • Data Retention: 10 years at 125°C

The AT28HC256-12LM/883 is designed for a wide range of applications that require high-density non-volatile memory storage. Its fast access time and low power consumption make it ideal for memory applications where reliable data storage is critical, such as in satellite systems, military hardware, and high-end communications equipment.

This EEPROM is fully compatible with industry-standard microprocessor buses and supports byte write and page write operations, allowing for efficient data management and reduced programming time. The device also features full static operation, requiring no external clock pulses.

Microchip Technology's commitment to quality ensures that the AT28HC256-12LM/883 EEPROM meets the stringent requirements for military-level specifications, providing designers with a robust storage solution that they can trust to perform reliably, even under the toughest conditions.

Whether you are developing mission-critical systems or need a dependable memory component for your high-reliability project, the AT28HC256-12LM/883 from Microchip Technology is an excellent choice, offering the perfect blend of performance, durability, and data security.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.8736
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.1003
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7823
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $2.9324
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $267.9601 $267.9601
2+ $240.2401 $480.4802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess