EN
  • EN
  • DE

AT29BV040A-20TI

Part No AT29BV040A-20TI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 4Mb (512K x 8) Parallel 200 ns 32-TSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-TFSOP (0.724", 18.40mm Width)
Case / Package 32-TSOP
Family Name AT29BV040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 156
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911910-AT29BV040A-20TI
Ultra Librarian 3D Model Ultra Librarian AT29BV040A-20TI CAD Model

Description

Microchip Technology's AT29BV040A-20TI Flash Memory

The AT29BV040A-20TI is a high-performance 4-megabit Flash memory device from Microchip Technology, designed for applications that demand reliable and low-power non-volatile memory solutions. This device offers a 20ns read access time, making it suitable for high-speed microprocessor systems where fast read operations are crucial.

Key Features

  • Memory Capacity: The AT29BV040A-20TI provides a storage capacity of 4 megabits, organized as 512K x 8, allowing ample space for firmware storage, boot code, or data logging applications.
  • Speed: With a rapid access time of 20 nanoseconds, this Flash memory enables quick data retrieval, enhancing the performance of embedded systems.
  • Interface: The device supports a parallel interface for seamless integration with most microcontrollers and microprocessors.
  • Programming: It features a simple, yet efficient, programming algorithm that reduces programming time and facilitates a user-friendly experience.
  • Low Power Consumption: Designed for energy-sensitive applications, the AT29BV040A-20TI operates with low power consumption, contributing to the overall efficiency of the system it's embedded in.
  • Operating Voltage: The memory operates within a voltage range of 2.7V to 3.6V, making it compatible with various low-voltage systems.
  • Temperature Range: It is specified for the industrial temperature range, making it reliable in environments with temperatures ranging from -40°C to +85°C.
  • Package: The device comes in a 32-lead TSOP (Thin Small Outline Package), which is ideal for space-constrained applications.

Applications

The AT29BV040A-20TI is versatile and can be used in a wide array of applications, including:

  • Embedded systems requiring a bootable non-volatile memory
  • Data storage for industrial control systems
  • Automotive electronics where durability and reliability are essential
  • Telecommunication infrastructure and networking equipment
  • Consumer electronics that require firmware updates or data caching

With its blend of speed, capacity, and reliability, the AT29BV040A-20TI from Microchip Technology is an excellent choice for designers looking for a robust Flash memory solution.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5583 $59.0247
22+ $5.3813 $118.3886
34+ $5.2131 $177.2454
46+ $5.0450 $232.0700
60+ $4.8768 $292.6080
80+ $4.3723 $349.7840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess