EN
  • EN
  • DE

AT29C040A-10TC

Part No AT29C040A-10TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 4MBIT PARALLEL 32TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 100 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT29C040
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565621-AT29C040A-10TC
Ultra Librarian 3D Model Ultra Librarian AT29C040A-10TC CAD Model

Description

Microchip Technology AT29C040A-10TC Overview

The AT29C040A-10TC from Microchip Technology is a high-performance, 4-megabit Flash memory component that offers a wealth of features for applications requiring reliable and efficient non-volatile memory storage. With its 10ns access time, this device is particularly well-suited for systems that demand fast read operations, making it an ideal choice for a variety of embedded applications.

Key Features

  • High-Density Storage: The AT29C040A-10TC provides 4 Mbit of memory space, organized as 512K x 8, allowing ample room for code or data storage.
  • Fast Access Time: With an access time of 10 nanoseconds, it ensures quick data retrieval, contributing to the overall system performance.
  • Low-Power Consumption: Designed with power efficiency in mind, this device operates with low power consumption, making it suitable for power-sensitive applications.
  • Flexible Sector Architecture: The memory is divided into 8 sectors of 64K bytes each, providing flexibility for sector erase and write operations.
  • Extended Temperature Range: The AT29C040A-10TC is designed to operate over an extended industrial temperature range, ensuring reliability in harsh conditions.
  • Industry-Standard Packaging: It comes in a 32-lead TSOP package, which is widely accepted in the industry for surface mount technology.
  • Enhanced Data Protection: Features like hardware data protection and optional software data protection guard against inadvertent writes and data corruption.

Applications

The versatility of the AT29C040A-10TC allows it to be used across a broad range of applications. It's particularly beneficial in scenarios where frequent and reliable updates to the stored data are required, such as:

  • Embedded systems
  • Boot code storage
  • Telecommunications
  • Networking hardware
  • Industrial control systems
  • Medical devices

Microchip Technology's commitment to quality ensures that the AT29C040A-10TC Flash memory component is a dependable choice for designers and engineers looking for a robust storage solution. Its combination of speed, density, and reliability makes it an excellent selection for your critical storage needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess