EN
  • EN
  • DE

AT29C040A-15JI

Part No AT29C040A-15JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 4Mb (512K x 8) Parallel 150 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT29C040
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 32
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862117-AT29C040A-15JI
Ultra Librarian 3D Model Ultra Librarian AT29C040A-15JI CAD Model

Description

Microchip Technology's AT29C040A-15JI Flash Memory

The AT29C040A-15JI is a high-performance, 4-megabit Flash memory device from Microchip Technology, designed to offer both speed and reliability for a wide range of data storage applications. This integrated circuit is an ideal choice for advanced embedded systems where efficient memory management is crucial.

Key Features:

  • Memory Capacity: The device provides a substantial 4 Mbit (512K x 8) memory size, allowing for ample storage space for boot code, firmware updates, or user data.
  • Access Time: With a fast access time of 150 nanoseconds, the AT29C040A-15JI ensures quick data retrieval, which is essential for high-speed microprocessor systems.
  • Interface: It features a straightforward, parallel interface that facilitates easy integration with a wide range of microcontrollers and processors.
  • Programming: The flash memory can be programmed in standard EPROM programmers, providing versatility and convenience for system developers.
  • Operating Voltage: The device operates within a voltage range of 5V ± 10%, making it compatible with 5V logic levels commonly used in digital circuits.
  • Temperature Range: It is designed to operate over the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.
  • Package: The AT29C040A-15JI comes in a 32-lead, plastic J-leaded chip carrier (PLCC) package, which provides robust physical protection and reliable connectivity for printed circuit board (PCB) mounting.

Applications:

The AT29C040A-15JI is versatile and can be used in a variety of applications including:

  • Embedded systems
  • Boot flash for microprocessors
  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Medical devices

Microchip Technology's AT29C040A-15JI is a durable, reliable, and high-speed memory solution that meets the needs of complex and demanding applications. Its combination of density, performance, and industrial temperature range makes it an excellent choice for designers looking for a dependable non-volatile memory component.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Intel
Contact for details
Lowest to $192.5004
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess