EN
  • EN
  • DE

AT29C1024-15JI

Part No AT29C1024-15JI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT PARALLEL 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 1Mb (64K x 16) Parallel 150 ns 44-PLCC (16.6x16.6)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name AT29C1024
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911915-AT29C1024-15JI
Ultra Librarian 3D Model Ultra Librarian AT29C1024-15JI CAD Model

Description

The AT29C1024-15JI is a high-performance, 1-megabit Flash memory device from Microchip Technology, offering fast read and write capabilities with a 15 nanosecond access time. This integrated circuit is part of Microchip's renowned AT29 series, specifically designed for applications that require high-density, non-volatile memory storage with minimal power consumption.

Key Features

  • Memory Size: The device features 1 Megabit (128K x 8) of memory, providing ample storage for boot code, firmware updates, and data logging applications.
  • Access Time: With a rapid access time of 15ns, the AT29C1024-15JI ensures quick data retrieval, enhancing the performance of embedded systems.
  • Programming Speed: The Flash memory can be programmed in standard EPROM programmers, offering a byte-by-byte programming capability which is both fast and reliable.
  • Operating Voltage: The device operates within a voltage range of 5V ± 10%, making it compatible with a wide variety of microcontrollers and digital systems.
  • Temperature Range: Designed to be robust, it operates across the industrial temperature range, from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package Type: It comes in a 44-lead, JEDEC-standard PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mount technology and provides excellent thermal and electrical characteristics.
  • Endurance: The AT29C1024-15JI offers an endurance of at least 10,000 write cycles, ensuring a long operational lifespan for products that require frequent data updates.

Applications

This Flash memory chip is ideal for a variety of applications, including but not limited to:

  • Embedded systems requiring quick boot-up times
  • Telecommunications equipment
  • Automotive electronics
  • Portable computing devices
  • Industrial control systems

With its combination of speed, density, and reliability, the Microchip Technology AT29C1024-15JI Flash memory is an excellent choice for designers and engineers looking to integrate high-quality, non-volatile memory into their products.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess