EN
  • EN
  • DE

AT29C1024-70JC

Part No AT29C1024-70JC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT29C1024
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565636-AT29C1024-70JC
Ultra Librarian 3D Model Ultra Librarian AT29C1024-70JC CAD Model

Description

Microchip Technology's AT29C1024-70JC Flash Memory

The AT29C1024-70JC is a high-performance, 1-megabit flash memory device from Microchip Technology, designed to deliver reliable and fast memory solutions for a wide range of applications. This integrated circuit is part of Microchip's AT29C series and offers a 70 nanosecond access time, making it an excellent choice for systems that require quick data access and high-speed program execution.

Constructed with a 5-volt-only in-system programmable silicon gate CMOS technology, the AT29C1024-70JC is optimized for a minimum of 10,000 write/erase cycles, ensuring durability and longevity for products that demand consistent performance over their lifecycle. The device's JEDEC-standard 32-pin PLCC (Plastic Leaded Chip Carrier) package makes it compatible with standard sockets and easy to integrate into existing designs.

With its 64K x 16 organization, the AT29C1024-70JC provides ample storage for boot code, firmware updates, and data logging, making it an ideal choice for embedded systems, telecommunications, automotive electronics, and other industrial applications. The device supports rapid programming algorithms for quick in-system updates, which is crucial for minimizing downtime and maintaining system integrity during firmware upgrades.

The AT29C1024-70JC is also equipped with features such as sector lock capability, which allows users to protect specific areas of the memory from inadvertent write or erase operations. This is particularly useful in critical applications where data integrity is paramount. Additionally, the device offers low power consumption, with typical standby and active currents that contribute to the energy efficiency of the end product.

For designers and engineers looking for a robust and reliable non-volatile memory solution, the AT29C1024-70JC from Microchip Technology stands out as a strong candidate. Its combination of speed, density, and reliability makes it a versatile component that can be utilized across various industries and applications where data storage and integrity are of the utmost importance.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess