EN
  • EN
  • DE

MAX4299EUE

Part No MAX4299EUE
Manufacturer Maxim Integrated
Catalog Audio Special Purpose
Description IC DVR/STEREO W/MIC/REG 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MAX4299
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 829802-MAX4299EUE
Ultra Librarian 3D Model Ultra Librarian MAX4299EUE CAD Model

Description

Maxim Integrated MAX4299EUE Audio Amplifier

The MAX4299EUE from Maxim Integrated is a high-quality, low-power audio amplifier designed for a variety of applications where efficiency and sound quality are paramount. This device is part of Maxim Integrated's extensive range of audio solutions and is well-suited for portable devices, thanks to its compact form factor and power-saving features.

Key Features:

  • High Efficiency: The MAX4299EUE operates with high efficiency, which makes it ideal for battery-powered devices. It ensures minimal power wastage and prolongs battery life.
  • Low Distortion: This amplifier is designed to provide clear and crisp audio with low total harmonic distortion (THD), ensuring a high-fidelity audio experience for the end-user.
  • Power-Saving Modes: It includes power-saving modes such as a shutdown feature, which reduces the power consumption when the amplifier is not in use, further extending battery life.
  • Flexible Supply Voltage: The device operates across a wide supply voltage range, accommodating various design requirements and ensuring compatibility with a multitude of other electronic components.
  • Thermal Protection: The MAX4299EUE is equipped with thermal protection circuitry, which prevents damage to the device under high-temperature conditions.
  • Small Package: Available in a TSSOP-16 package, the amplifier is designed to occupy minimal space on a printed circuit board (PCB), making it suitable for compact electronic designs.

Applications:

  • Portable Audio Devices
  • Smartphones and Tablets
  • Wireless Speakers
  • Home Entertainment Systems
  • Desktop and Laptop Computers

The MAX4299EUE integrates seamlessly into a wide array of audio systems, providing designers with the flexibility to enhance sound quality without compromising on space or power efficiency. Whether it's for personal entertainment or professional audio applications, the MAX4299EUE stands out as a reliable and high-performance solution from Maxim Integrated.

For detailed specifications, application notes, and design resources, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess