EN
  • EN
  • DE

AT29C256-15TI

Part No AT29C256-15TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 256KBIT PARALLEL 28TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT29C256
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565646-AT29C256-15TI
Ultra Librarian 3D Model Ultra Librarian AT29C256-15TI CAD Model

Description

The AT29C256-15TI is a high-performance 256-kilobit Flash memory component produced by Microchip Technology, designed for applications requiring data and program storage in a highly reliable, compact form factor. This device offers a significant advantage in terms of speed, power consumption, and durability over traditional EEPROM devices.

Key Features:

  • Memory Size: The AT29C256-15TI offers a substantial 256 kilobits of storage, which is organized as 32,768 words of 8 bits each, suitable for both program code storage and data storage.
  • Speed: With an access time of 150 nanoseconds, this device ensures quick data retrieval, making it ideal for high-speed microprocessor systems.
  • Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, providing flexibility and reliability in various power supply conditions.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Endurance: Microchip Technology guarantees a minimum of 10,000 write/erase cycles, ensuring a long operational life for applications that require frequent data updates.
  • Package: The AT29C256-15TI comes in a 28-lead TSOP (Thin Small Outline Package), which is well-suited for space-constrained applications.

Applications:

The AT29C256-15TI is versatile and can be used across a wide range of applications, including:

  • Embedded systems
  • Boot memory for microprocessors
  • Telecommunications
  • Automotive electronics
  • Portable devices
  • Medical devices

Programming and Compatibility:

The device is compatible with JEDEC standards for Flash memory programming, ensuring ease of integration with existing system architectures. It also features software-controlled data protection to prevent inadvertent writes, providing additional security for critical data.

Conclusion:

The Microchip Technology AT29C256-15TI is an excellent choice for designers looking for a reliable and efficient Flash memory solution. Its combination of speed, capacity, and robustness in a compact package makes it an ideal component for a wide array of electronic products and systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess