EN
  • EN
  • DE

AT29C256-20JC

Part No AT29C256-20JC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 256KBIT 200NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 256Kb (32K x 8)
Access Time 200ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 1019297-AT29C256-20JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT29C256-20JC CAD Model

Description

Microchip Technology AT29C256-20JC Product Overview

The AT29C256-20JC is a high-performance, 256-Kilobit parallel flash memory component manufactured by Microchip Technology. This device is designed to offer a flexible and reliable storage solution for a wide array of electronic applications, ranging from embedded systems to personal computers. With its quick access time and low power consumption, the AT29C256-20JC is an ideal choice for designers looking to enhance their systems with non-volatile memory that does not require a battery to maintain the data.

Key Features:

  • Memory Capacity: The device provides a storage capacity of 256 kilobits, organized as 32,768 words of 8 bits each.
  • Access Time: It offers a fast access time of 20 nanoseconds, enabling quick data retrieval which is crucial for high-speed applications.
  • Programming Voltage: The AT29C256-20JC operates at a standard programming voltage, making it compatible with most system designs without the need for additional voltage conversion components.
  • Package Type: This memory component comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package that ensures robust physical protection and reliable connectivity.
  • Temperature Range: The device operates within an industrial temperature range, making it suitable for use in environments that experience extreme temperatures.
  • Endurance: Microchip Technology guarantees a minimum of 10,000 write/erase cycles, ensuring long-term reliability for applications that require frequent data updates.

Applications:

The AT29C256-20JC is versatile and can be used in various applications, such as:

  • Embedded control systems
  • Boot memory for computers and processors
  • Telecommunications equipment
  • Automotive electronics
  • Portable devices
  • Industrial control systems

Why Choose the AT29C256-20JC?

Opting for the AT29C256-20JC from Microchip Technology means selecting a memory component that is renowned for its reliability, durability, and performance. Engineers and designers can depend on this chip to retain critical data and operate efficiently under a wide range of conditions. Its fast access time and low power consumption make it a preferred choice for systems where speed and energy efficiency are paramount.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess