EN
  • EN
  • DE

AT29C256-70TI

Part No AT29C256-70TI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 256KBIT PARALLEL 28TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT29C256
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565649-AT29C256-70TI
Ultra Librarian 3D Model Ultra Librarian AT29C256-70TI CAD Model

Description

Microchip Technology's AT29C256-70TI Flash Memory

The AT29C256-70TI is a high-performance, 256-kilobit Flash memory component produced by Microchip Technology. This integrated circuit provides a reliable and flexible non-volatile memory solution for a wide range of applications. Its 70 nanosecond access time makes it particularly suited for systems that require fast data retrieval, ensuring efficient operation and quick response times.

Designed with versatility in mind, the AT29C256-70TI features a 32K x 8 configuration, allowing for a total storage capacity of 256 kilobits. It operates over an industrial temperature range, making it an ideal choice for demanding environments where temperature extremes are common. The device is packaged in a robust 28-pin TSOP (Thin Small Outline Package), which minimizes space on printed circuit boards, while still providing excellent thermal performance and durability.

One of the key advantages of the AT29C256-70TI is its simple, yet effective, memory interface. It supports a parallel interface, which enables quick and straightforward integration into a variety of microprocessor-based systems. The device is also compatible with JEDEC standards, ensuring interoperability with other standard memory devices.

Microchip Technology's AT29C256-70TI is designed for applications that require high-density, non-volatile memory that can be electrically erased and reprogrammed. This includes uses in embedded systems, telecommunications, computing, automotive, and industrial control systems. Its erase and programming operations are performed on a byte-by-byte basis, which provides maximum flexibility for data management and storage.

Furthermore, the AT29C256-70TI boasts low power consumption, which is critical for battery-powered devices. It also features data retention that is rated for a minimum of 10 years, ensuring that data is preserved over an extended period without the need for power. With its combination of speed, capacity, and reliability, the AT29C256-70TI is a smart choice for designers looking for a high-quality Flash memory solution.

For more detailed specifications and application support, customers are encouraged to visit the Microchip Technology website or contact their technical support team for personalized assistance.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess