EN
  • EN
  • DE

AT29C25615DI

Part No AT29C25615DI
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229202-AT29C25615DI
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT29C25615DI CAD Model

Description

Microchip Technology's AT29C256-15DI Flash Memory

The AT29C256-15DI is a high-performance 256-kilobit Flash memory component manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This device is designed to offer a reliable and efficient non-volatile memory solution for a wide range of applications, from embedded systems to general-purpose computing.

Key Features

  • High-density Storage: The AT29C256-15DI provides 256K (32K x 8) of memory storage, allowing for ample space to store firmware, boot code, or other critical data.
  • Speed: With a fast access time of 150 nanoseconds, this Flash memory chip ensures quick data retrieval, contributing to the overall performance of the system it's integrated into.
  • Low-power Consumption: Designed for efficiency, the AT29C256-15DI operates with a low power consumption, making it ideal for battery-powered or power-sensitive applications.
  • Wide Operating Range: The device is operational over a wide temperature range, ensuring reliability and stability across different environments and applications.
  • Industry-standard Packaging: It comes in a 28-pin DIP (Dual Inline Package) format, which is a well-established packaging style that facilitates easy integration into a variety of circuit board layouts.
  • Endurance: The AT29C256-15DI boasts a high endurance level, with the ability to withstand a large number of program and erase cycles, thus ensuring a long operational lifespan.

Applications

The versatility of the AT29C256-15DI makes it suitable for a vast array of applications, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunication devices
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its robust design and reliable performance, the Microchip Technology's AT29C256-15DI Flash memory is an excellent choice for designers and engineers seeking a dependable storage solution that combines capacity, speed, and durability. Whether for critical system firmware or user data, this memory chip ensures data integrity and quick access, making it a staple in the world of digital storage solutions.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Conexant Systems
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess