EN
  • EN
  • DE

AT29C512-12PI

Part No AT29C512-12PI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 512KBIT PARALLEL 32DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT29C512
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565659-AT29C512-12PI
Ultra Librarian 3D Model Ultra Librarian AT29C512-12PI CAD Model

Description

Microchip Technology AT29C512-12PI Flash Memory

The AT29C512-12PI is a high-performance 512-kilobit Flash memory component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This non-volatile memory chip is designed for applications requiring storage and retrieval of program code and data in systems where high reliability, low power consumption, and a small footprint are essential.

Key Features:

  • Memory Capacity: The device offers a 512K (64K x 8) memory capacity, providing ample space for bootloader code, program storage, or firmware updates.
  • Access Time: With a fast access time of 120 ns, the AT29C512-12PI ensures quick read operations, enhancing the performance of the system it is integrated into.
  • Programming Time: The chip features a rapid programming time which is conducive to efficient production processes and swift firmware updates.
  • Operating Voltage: It operates at a voltage range of 5V ± 10%, making it compatible with traditional 5V systems.
  • Temperature Range: The device is designed to operate over an industrial temperature range, making it suitable for harsh environments.
  • Endurance: The AT29C512-12PI offers high write endurance, capable of withstanding a minimum of 10,000 write cycles, ensuring data integrity and reliability over the product’s lifespan.
  • Package Type: It comes in a 32-lead PDIP (Plastic Dual In-line Package), which is widely used and easy to handle for PCB (Printed Circuit Board) designs.

Applications:

The AT29C512-12PI is versatile and can be used in a variety of applications, including:

  • Embedded systems requiring firmware that can be updated in the field
  • Bootloader storage for microcontroller-based systems
  • Storage for lookup tables, device configuration, or voice storage
  • Applications where reliable and durable data storage is critical

Overall, the Microchip Technology AT29C512-12PI Flash memory chip is an excellent choice for designers looking for a reliable and efficient way to manage code and data storage in their electronic systems. Its robust design and compatibility make it a go-to solution for a wide array of industrial and commercial applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess