EN
  • EN
  • DE

24LC014-I/ST

Part No 24LC014-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K I2C™ Serial EEPROM | IC EEPROM 1K I2C 400KHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number 24LC014
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123198-24LC014-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC014-I/ST CAD Model

Description

Product Overview: 24LC014-I/ST

The 24LC014-I/ST is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable manufacturer, Microchip Technology. This integrated circuit is designed for advanced data storage solutions where small footprint, low power consumption, and reliable data retention are crucial.

Key Features

  • Memory Size: The 24LC014-I/ST offers 1 Kbit (128 x 8) of memory capacity, which is ideal for storing configurations, calibration data, or small application parameters.
  • Interface: It features a serial I²C (Inter-Integrated Circuit) bus interface, facilitating easy integration with most microcontrollers and allowing for a simple two-wire serial connection for communication.
  • Operating Voltage: This device operates within a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Temperature Range: It is designed to perform reliably across an industrial temperature range of -40°C to +85°C, ensuring stability in various environmental conditions.
  • Package: The 24LC014-I/ST comes in a compact TSSOP package, which is well-suited for space-constrained applications.

Applications

The 24LC014-I/ST is used in a diverse range of applications including:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Medical Devices
  • Smart Cards

Reliability and Support

Microchip Technology is known for its commitment to quality, and the 24LC014-I/ST is no exception. It is designed for long-term data retention and high endurance, ensuring that data remains intact even through extensive read/write cycles. In addition, Microchip provides excellent technical support and documentation, making it easier for designers and engineers to implement the 24LC014-I/ST into their projects.

Whether you're developing a new piece of consumer tech or upgrading an industrial control system, the 24LC014-I/ST EEPROM by Microchip Technology is an excellent choice for reliable and compact data storage.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess