EN
  • EN
  • DE

AT29LV020-12JU

Part No AT29LV020-12JU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 120NS 32PLCC / NOR Flash Parallel 3V/3.3V 2M-bit 256K x 8 120ns 32-Pin PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 20ms
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768974-AT29LV020-12JU
Popularity Medium
Supply and Demand Status Limited
Family Name AT29LV020
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29LV020-12JU CAD Model

Description

Microchip Technology's AT29LV020-12JU Flash Memory

The AT29LV020-12JU is a high-performance, 2-megabit flash memory device from the renowned manufacturer Microchip Technology. This non-volatile memory chip is designed to deliver reliable storage solutions for a wide array of applications, from embedded systems to general-purpose data storage. The AT29LV020-12JU offers a fast access time of 120 ns, making it an ideal choice for systems that require quick data retrieval and high-speed operations.

Constructed with a 5-volt-only power supply, this flash memory device simplifies the power design in a circuit, reducing the complexity and cost associated with additional voltage regulators. The AT29LV020-12JU is packaged in a 32-lead PLCC (Plastic Leaded Chip Carrier), which is known for its durability and ease of handling in manufacturing environments.

One of the key features of the AT29LV020-12JU is its sector erase architecture, which allows for flexible data management. The device is organized into 256-byte sectors, each of which can be individually erased and reprogrammed. This enables efficient use of memory space, as data can be updated without the need to erase and rewrite large blocks of memory.

Microchip Technology has designed the AT29LV020-12JU with a user-friendly interface for programming and erasure. The device supports JEDEC standard algorithms for flash memory, which ensures compatibility with most microcontrollers and standard programming equipment. Additionally, the AT29LV020-12JU features data polling and toggle bits to provide end-of-program detection, streamlining the programming process.

The AT29LV020-12JU also boasts high endurance with a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan for products that require frequent data updates. Moreover, the device's data retention is rated at a minimum of 20 years, offering a reliable storage solution over an extended period.

In summary, the AT29LV020-12JU from Microchip Technology is a versatile and robust flash memory device that is well-suited for a variety of applications that demand high-speed, low-power, and reliable data storage. Its sector erase capability, ease of use, and compatibility with standard programming algorithms make it a top choice for designers and engineers looking to incorporate flash memory into their projects.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess