EN
  • EN
  • DE

AT29LV1024-15TC

Part No AT29LV1024-15TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 20ms
Access Time 150 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 48-TSOP
Base Product Number AT29LV1024
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565673-AT29LV1024-15TC
Ultra Librarian 3D Model Ultra Librarian AT29LV1024-15TC CAD Model

Description

The AT29LV1024-15TC is a high-performance 1-megabit Flash memory component manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This Flash memory device is designed to offer a reliable storage solution for a wide range of applications that require data and program code storage, such as embedded systems, telecommunications, computing, automotive, and industrial control systems.

Key Features:

  • Memory Capacity: The device provides a 1-megabit (128K x 8) memory capacity, allowing for ample storage space for firmware, boot code, or data logging.
  • Speed: With an access time of 150 nanoseconds, the AT29LV1024-15TC ensures quick data retrieval, enhancing the performance of the systems it is integrated into.
  • Low Voltage Operation: It operates at a low voltage range of 3.0V to 3.6V, making it suitable for battery-operated and portable applications where power efficiency is critical.
  • Endurance: The device boasts a high endurance level with a minimum of 10,000 write/erase cycles, ensuring long-term reliability and data integrity.
  • Data Retention: Data retention is guaranteed for a minimum of 20 years, providing a stable and dependable storage solution over extended periods.
  • Temperature Range: The AT29LV1024-15TC is designed to operate within an industrial temperature range of -40°C to +85°C, making it robust enough to withstand harsh environmental conditions.
  • Package: This memory component comes in a 32-lead, thin small-outline plastic package (TSOP), which is ideal for space-constrained applications.

Applications:

The versatility of the AT29LV1024-15TC makes it an excellent choice for a multitude of applications. It is particularly well-suited for use in embedded systems that require a dependable non-volatile memory. Its low-power consumption and wide operating temperature range make it ideal for portable and automotive applications, as well as for use in industrial control systems where stability and endurance are of paramount importance.

Conclusion:

With its combination of speed, capacity, low-voltage operation, and durability, the Microchip Technology AT29LV1024-15TC is a compelling choice for designers and engineers looking for a reliable Flash memory solution. Its long data retention and high endurance levels ensure that it can meet the demands of applications where data integrity and component longevity are crucial.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess