EN
  • EN
  • DE

AT30TS74-XM8M-T

Part No AT30TS74-XM8M-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8MSOP / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -20°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP/MSOP
Base Product Number AT30TS74
Standard Package 5,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337285-AT30TS74-XM8M-T
Ultra Librarian 3D Model Ultra Librarian AT30TS74-XM8M-T CAD Model

Description

The AT30TS74-XM8M-T is a high-precision digital temperature sensor from Microchip Technology, designed to deliver accurate temperature readings for a wide range of applications. This sensor is part of Microchip's renowned family of thermal management products, providing reliable performance for both industrial and commercial use.

Key Features:

  • Accuracy: The AT30TS74-XM8M-T offers exceptional accuracy, with a typical accuracy of ±1°C from -40°C to +125°C, ensuring precise temperature monitoring for critical applications.
  • Interface: It features an I2C/SMBus compatible serial interface, which facilitates easy integration into existing systems and allows for simple communication with microcontrollers and other digital devices.
  • Low Power Consumption: Designed for energy efficiency, the sensor operates with a low supply voltage ranging from 1.7V to 3.6V, making it ideal for battery-powered applications.
  • Programmable Resolution: The resolution of the temperature readings is programmable from 9 to 12 bits, allowing users to optimize the balance between conversion time and resolution to suit specific requirements.
  • Small Footprint: The sensor comes in a compact 8-pin UDFN package, which is highly suitable for space-constrained applications.

Applications:

The AT30TS74-XM8M-T is versatile and can be used in a multitude of applications, including:

  • Consumer Electronics
  • Industrial Controls
  • Data Centers
  • Environmental Monitoring
  • Medical and Healthcare Systems
  • Automotive Systems

Product Specifications:

Parameter Value
Accuracy ±1°C (typical)
Supply Voltage 1.7V to 3.6V
Interface I2C/SMBus
Resolution 9 to 12 bits (programmable)
Package 8-pin UDFN

Microchip Technology's AT30TS74-XM8M-T temperature sensor is a robust and reliable choice for any application requiring accurate temperature measurements with the convenience of digital connectivity.

You May Also Be Interested in

Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6151 $56.5285
80+ $1.3253 $106.0240
120+ $1.2838 $154.0560
165+ $1.2424 $204.9960
210+ $1.2010 $252.2100
280+ $1.0768 $301.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess