EN
  • EN
  • DE

AT30TSE004A-MAA5M-T

Part No AT30TSE004A-MAA5M-T
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin WDFN EP T/R / SENSOR TEMPERATURE I2C 8WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -20°C to 125°C
Output Type I2C
Supply Voltage - Operating 1.7 V to 3.6 V
Resolution 10 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Testing Conditions 75°C to 95°C (-20°C to 125°C)
Temperature Range - Operating -20°C to 125°C
Mounting SMD (SMT)
Case / Package 8-WDFN (2x3)
Win Source Part Number 1019357-AT30TSE004A-MAA5M-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AT30TSE004A
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian AT30TSE004A-MAA5M-T CAD Model

Description

The AT30TSE004A-MAA5M-T is a precision temperature sensor with EEPROM from Microchip Technology, designed to provide high-accuracy temperature readings across a wide range of applications. This device is part of Microchip's family of low-voltage, serial output temperature sensors, which are particularly well-suited for advanced and sophisticated systems requiring reliable temperature monitoring and data retention capabilities.

Key Features:

  • Temperature Sensing: The AT30TSE004A-MAA5M-T offers a wide temperature sensing range, making it versatile for various environmental conditions. It provides high-precision measurements with a typical accuracy of ±0.5°C, ensuring that the data is reliable and consistent.
  • EEPROM Memory: Equipped with EEPROM, this device allows for the storage of critical data that can be retained even when the system is powered down. This feature is essential for applications that require calibration data or other configuration settings to be preserved.
  • Digital Interface: The sensor communicates via a two-wire, I2C-compatible serial interface, which simplifies integration into existing systems and reduces the need for additional components.
  • Low Voltage Operation: Designed to operate at low voltages, the AT30TSE004A-MAA5M-T is ideal for battery-powered and portable applications where power efficiency is a priority.
  • Compact Package: The device comes in a small 8-pad UDFN package, allowing for space-saving on PCBs and making it suitable for space-constrained applications.

Applications:

The AT30TSE004A-MAA5M-T is a versatile component that can be used in a wide array of applications, including:

  • Industrial control systems
  • Computer server systems
  • Consumer electronics
  • Telecommunications equipment
  • Medical devices
  • Energy management systems

With its high accuracy, integrated EEPROM, and low-power operation, the AT30TSE004A-MAA5M-T from Microchip Technology is an excellent choice for designers looking to incorporate reliable temperature sensing and data retention into their systems.

You May Also Be Interested in

Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8DIP
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess