EN
  • EN
  • DE

AT32UC3A0256-CTUR

Part No AT32UC3A0256-CTUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 144FFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 A0
Package Tape & Reel
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity EBI/EMI, Ethernet, I2C, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 109
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-TFBGA
Supplier Device Package 144-FFBGA (11x11)
Base Product Number AT32UC3
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565698-AT32UC3A0256-CTUR
Ultra Librarian 3D Model Ultra Librarian AT32UC3A0256-CTUR CAD Model

Description

The AT32UC3A0256-CTUR is a high-performance, 32-bit AVR® microcontroller from the renowned manufacturer, Microchip Technology. Designed to cater to a wide array of applications, this microcontroller is an ideal choice for embedded system developers looking for a powerful and versatile core component.

Key Features

  • CPU Speed: The AT32UC3A0256-CTUR operates at a frequency of up to 66 MHz, delivering robust performance for compute-intensive applications.
  • Memory: It is equipped with 256KB of in-system self-programmable Flash, 16KB of SRAM, and 4KB of EEPROM, providing ample space for complex firmware and data storage.
  • Advanced Connectivity: This microcontroller supports a range of communication interfaces including USB 2.0 Full Speed and OTG, USART, SPI, I2C, and CAN, allowing for versatile peripheral connections and data exchange.
  • Power Efficiency: With its power-saving modes and features, the AT32UC3A0256-CTUR ensures efficient operation, making it suitable for battery-powered and power-sensitive applications.
  • Digital Signal Processing: The device comes with built-in DSP instructions, which enhance its capability to handle digital signal processing tasks effectively.
  • Robust Peripheral Set: A rich set of peripherals, including timers, PWM, ADC, and DAC, extends the functionality of the microcontroller for a wide range of uses.

Applications

The versatility of the AT32UC3A0256-CTUR makes it an excellent choice for applications such as industrial control systems, medical devices, automotive systems, and IoT devices. Its robust architecture and comprehensive feature set enable developers to design systems that require high-speed processing, precision control, and reliable communication.

Package and Quality

Encased in a QFP (Quad Flat Package), the AT32UC3A0256-CTUR is designed for surface mount technology, ensuring compact and reliable integration into PCB designs. Microchip Technology's commitment to quality means this microcontroller is produced to the highest standards, ensuring consistent performance and longevity in the field.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1540 $50.0780
18+ $5.8699 $105.6582
27+ $5.6865 $153.5355
37+ $5.5031 $203.6147
47+ $5.3196 $250.0212
63+ $4.7693 $300.4659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess