EN
  • EN
  • DE

AT32UC3A3256-ALUT

Part No AT32UC3A3256-ALUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / AVR AVR?32 UC3 A3 Microcontroller IC 32-Bit Single-Core 66MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 A3
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 110
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.75V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number AT32UC3
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 565703-AT32UC3A3256-ALUT
Ultra Librarian 3D Model Ultra Librarian AT32UC3A3256-ALUT CAD Model

Description

Microchip Technology AT32UC3A3256-ALUT Product Overview

The AT32UC3A3256-ALUT is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of Microchip's AVR32 UC3 series, which is renowned for its high data throughput and real-time capabilities, making it an ideal choice for applications such as industrial control systems, medical devices, automotive electronics, and multimedia gadgets.

Key Features

  • Core: The AT32UC3A3256-ALUT is built around the AVR32UC core, which operates at a maximum frequency of 66 MHz, delivering robust performance for compute-intensive tasks.
  • Memory: It comes equipped with 256 KB of Flash memory for program storage and 64 KB of SRAM for data, ensuring ample space for complex applications.
  • Connectivity: This microcontroller offers a range of communication interfaces, including USB 2.0 Full Speed (12 Mbps), USART, SPI, I2C, and more, providing versatile connectivity options for various peripherals and devices.
  • Timers and PWM: Multiple 16-bit timers, PWM channels, and a 16-bit real-time counter give developers the tools to manage time-critical tasks effectively.
  • Analog Features: The device includes a 10-bit ADC with up to 16 channels, enabling it to interface with analog sensors and perform data acquisition tasks smoothly.
  • Power Efficiency: With its power-saving modes, the AT32UC3A3256-ALUT can operate efficiently in low-power applications, extending battery life in portable devices.
  • Package: The microcontroller is available in a 144-pin LQFP package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications

The versatility and robust feature set of the AT32UC3A3256-ALUT make it an excellent choice for a wide array of applications. Its real-time capabilities and connectivity options are particularly beneficial in industrial automation, where precise control and communication with various sensors and actuators are essential. In medical devices, the microcontroller's reliability and data processing power ensure accurate monitoring and control. For automotive systems, it offers the necessary performance and interface options for in-vehicle networks and entertainment systems. Additionally, its multimedia capabilities make it suitable for audio processing and advanced user interfaces in consumer electronics.

Overall, the AT32UC3A3256-ALUT from Microchip Technology is a powerful and versatile microcontroller that can meet the needs of developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.4400 $50.8800
5+ $20.8739 $104.3695
8+ $20.2216 $161.7728
11+ $19.5693 $215.2623
14+ $18.9170 $264.8380
18+ $16.9600 $305.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,214 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess