EN
  • EN
  • DE

AT32UC3A4128S-C1UT

Part No AT32UC3A4128S-C1UT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 88
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.75 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-VFBGA (7x7)
Win Source Part Number 1019382-AT32UC3A4128S-C1UT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3A4128S-C1UT CAD Model

Description

The AT32UC3A4128S-C1UT is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to meet the needs of a wide range of embedded applications. This microcontroller is based on the AVR32 UC core and operates at a maximum frequency of 66 MHz, providing the perfect balance between processing power and power consumption.

Key Features:

  • High Performance: With its 32-bit AVR CPU, this microcontroller delivers up to 66 MIPS (Million Instructions Per Second) at 66 MHz, making it suitable for complex and demanding applications.
  • Memory: It comes equipped with 128KB of internal SRAM and 512KB of in-system self-programmable Flash, providing ample space for application code and data storage.
  • Connectivity: The device offers a variety of communication interfaces, including USB 2.0 Full-speed/OTG, Ethernet MAC, SPI, and I2C, facilitating easy integration into different systems and supporting a range of peripherals.
  • Advanced Control: With PWM channels, 16-bit timers, and an 8-channel 10-bit A/D converter, the AT32UC3A4128S-C1UT is well-suited for sophisticated control applications.
  • Power Efficiency: Its power-saving modes and features like the Peripheral DMA controller help reduce power consumption, making it ideal for battery-powered and energy-sensitive designs.
  • Package: The microcontroller is available in a 144-pin LQFP package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: It operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Applications:

The AT32UC3A4128S-C1UT is versatile and can be used in a variety of applications, such as industrial control systems, medical devices, automotive electronics, and IoT devices. Its robust set of features and connectivity options make it an excellent choice for designers looking for a microcontroller that can support complex tasks while maintaining energy efficiency.

Support and Resources:

Microchip Technology provides extensive support for the AT32UC3A4128S-C1UT, including development tools, software libraries, and a comprehensive datasheet. Designers can access a range of resources to facilitate the development process and bring their products to market faster.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess