EN
  • EN
  • DE

AT32UC3A4256S-C1UR

Part No AT32UC3A4256S-C1UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 88
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.75 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-VFBGA (7x7)
Win Source Part Number 1019385-AT32UC3A4256S-C1UR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT32UC3A4256S-C1UR CAD Model

Description

Microchip Technology's AT32UC3A4256S-C1UR Microcontroller

The AT32UC3A4256S-C1UR is a high-performance, low-power 32-bit AVR microcontroller from Microchip Technology, designed to provide an ideal solution for a wide range of embedded applications. It is based on the innovative AVR32 UC core, which is engineered to deliver exceptional computational throughput while maintaining energy efficiency, making it suitable for battery-powered and power-sensitive designs.

This microcontroller is packed with features, including a substantial 256KB of on-chip flash memory for program storage, complemented by 64KB of SRAM, which provides ample space for running complex applications and managing data. The device operates at a maximum frequency of 60MHz, ensuring swift processing and response times for demanding tasks.

One of the standout features of the AT32UC3A4256S-C1UR is its rich set of peripherals. It boasts a full-speed USB 2.0 device and embedded host function, a 10/100 Ethernet MAC for network connectivity, and a full set of system and power management functions to optimize power consumption during idle, active, and sleep modes. The microcontroller also includes a range of timers, serial communication modules, and analog interfaces such as ADCs and DACs, providing the versatility needed to interface with various sensors, actuators, and other electronic components.

In terms of connectivity, the AT32UC3A4256S-C1UR supports SPI, I2C, and USART interfaces, which are essential for communication with other microcontrollers, peripherals, and external modules. Additionally, it features a JTAG interface for robust on-chip debugging, which simplifies the development process and enhances the ability to maintain and update the system post-deployment.

The AT32UC3A4256S-C1UR comes in a compact QFP144 package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, which is a hallmark of Microchip's commitment to quality and longevity.

Overall, the AT32UC3A4256S-C1UR microcontroller from Microchip Technology is a versatile, powerful, and energy-efficient solution perfect for advanced embedded systems requiring high-speed processing, extensive memory, and a wide array of connectivity options.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess