EN
  • EN
  • DE

PIC16LC621-04/SO

Part No PIC16LC621-04/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1.75KB OTP 18SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 13
Program Memory Size 1.75KB (1K x 14)
Program Memory Type OTP
Data RAM Size 80 x 8
Supply Voltage - Operating 2.5 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 18-SOIC
Win Source Part Number 061831-PIC16LC621-04/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LC621-04/SO CAD Model

Description

Microchip Technology's PIC16LC621-04/SO Microcontroller

The PIC16LC621-04/SO is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to offer an optimal balance between performance and power consumption. Packaged in a small-outline (SO) form factor, this microcontroller is ideal for a wide range of embedded applications where space is at a premium and low power operation is crucial.

At the heart of the PIC16LC621-04/SO is a high-performance RISC CPU with a rich set of features. It operates at a speed of 4 MHz, providing a swift response to real-time events while maintaining efficiency. The microcontroller comes with an integrated EEPROM, which offers reliable data retention and fast write times, making it perfect for non-volatile storage applications.

The device includes 128 bytes of RAM and 1.75 KB of on-chip program memory, which is ample for small to medium complexity programs. With its 13 I/O pins, the PIC16LC621-04/SO offers flexibility in interfacing with external peripherals such as sensors, actuators, and communication modules. Its I/O capabilities are further enhanced with an 8-level deep hardware stack and an integrated analog comparator, which simplifies the design of analog interface circuits.

Microchip's PIC16LC621-04/SO is designed with power efficiency in mind. It supports a wide operating voltage range, from 2.5V to 5.5V, allowing it to be used in battery-operated devices without compromising on performance. Additionally, it features several power-saving modes, including an idle mode that reduces CPU speed while maintaining peripheral operation and a power-down mode that minimizes power consumption during periods of inactivity.

Programming and customization of the PIC16LC621-04/SO are facilitated through Microchip's MPLAB integrated development environment (IDE), which provides developers with powerful tools for code development, debugging, and simulation. The microcontroller also supports in-circuit serial programming (ICSP) for easy in-system updates and configuration.

In summary, the PIC16LC621-04/SO from Microchip Technology is a compact, power-efficient microcontroller that is well-suited for a multitude of embedded systems applications. Its combination of processing power, memory, and I/O options, along with its low-power capabilities, make it an excellent choice for designers looking to create sophisticated yet energy-conscious products.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.9798 $57.9798
3+ $47.5733 $142.7199
4+ $46.0868 $184.3472
6+ $44.5992 $267.5952
7+ $43.1127 $301.7889
9+ $38.6532 $347.8788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess