EN
  • EN
  • DE

AT32UC3C0512C-ALUR

Part No AT32UC3C0512C-ALUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP  /  AVR series Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR®32 UC3 C
Package Tape & Reel
Core Processor AVR
Core Size 32-Bit Single-Core
Speed 66MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 123
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 16x12b; D/A 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number AT32UC3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names AT32UC3C0512C-ALURCT,AT32UC3C0512CALUR,AT32UC3C0512C-ALURDKR,AT32UC3C0512C-ALUR-ND,AT32UC3C0512C-ALURTR
Standard Package 800
Win Source Part Number 1014523-AT32UC3C0512C-ALUR
Ultra Librarian 3D Model Ultra Librarian AT32UC3C0512C-ALUR CAD Model

Description

Microchip Technology AT32UC3C0512C-ALUR

The AT32UC3C0512C-ALUR is a cutting-edge microcontroller product from Microchip Technology, designed to offer a superior blend of power efficiency and performance for a wide range of embedded applications. This 32-bit MCU is based on the high-performance, low-power AVR32 UC3C microcontroller family, which is well-suited for applications in industrial control, automation, and automotive systems, among others.

At the heart of this microcontroller is a robust architecture that operates at a maximum frequency of 66 MHz. It boasts a large 512KB of onboard flash memory, providing ample space for complex application code, and 64KB of SRAM, ensuring smooth and efficient operation. This model also features a floating-point unit (FPU) which significantly accelerates operations involving floating-point arithmetic, making it ideal for math-intensive applications.

The AT32UC3C0512C-ALUR is equipped with a range of integrated peripherals that enhance its functionality. These include a full-speed USB device and embedded host, Ethernet MAC, a High-Speed SD/SDIO/MMC card interface, and a set of PWM channels. Additionally, it provides multiple serial communication modules, including USART, SPI, and TWI (I2C), allowing for versatile connectivity options with other components and devices.

One of the standout features of this microcontroller is its power-saving capabilities. It supports various power-saving modes, which enable the reduction of power consumption during idle or low-activity periods. This makes the AT32UC3C0512C-ALUR an excellent choice for battery-powered or energy-sensitive applications.

For secure data operations, the AT32UC3C0512C-ALUR comes with features like the Random Number Generator (RNG) and cryptographic engine, which support encryption and decryption for secure data transfer and storage. It also includes a unique ID for hardware identification and security purposes.

Overall, the AT32UC3C0512C-ALUR from Microchip Technology is a reliable and powerful microcontroller that offers a wide array of features and capabilities to meet the demands of complex and sophisticated embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8528 $63.7056
4+ $26.1356 $104.5424
6+ $25.3189 $151.9134
9+ $24.5021 $220.5189
11+ $23.6854 $260.5394
15+ $21.2352 $318.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess