EN
  • EN
  • DE

AT32UC3C064C-ALUT

Part No AT32UC3C064C-ALUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000951-AT32UC3C064C-ALUT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series AVR®32 UC3 C
Package Tray
Core Processor AVR
Speed 66MHz
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Ultra Librarian 3D Model Ultra Librarian AT32UC3C064C-ALUT CAD Model

Description

Microchip Technology AT32UC3C064C-ALUT

The AT32UC3C064C-ALUT is a high-performance, 32-bit AVR® microcontroller from the renowned manufacturer, Microchip Technology. This microcontroller is designed to cater to the demanding requirements of modern embedded systems, with a focus on increased processing power, enhanced connectivity, and energy efficiency.

At the heart of the AT32UC3C064C-ALUT is a powerful AVR32 UC core that runs at a maximum frequency of 66 MHz, providing a balanced mix of computational speed and power conservation. It is equipped with 64KB of internal SRAM and 64KB of flash memory, which are essential for storing code and data. This combination allows for swift execution of complex applications and provides ample space for robust program code.

The microcontroller features a rich set of peripherals, including a full-speed USB device and embedded host, SD/MMC card interface, Ethernet MAC, and multiple serial communication interfaces. These interfaces facilitate easy integration into various systems and ensure the AT32UC3C064C-ALUT can handle a wide array of communication protocols, making it an ideal choice for networking applications.

Additionally, the AT32UC3C064C-ALUT supports a range of analog features such as a 12-bit ADC, DAC, and analog comparators, which are invaluable for sensor interfacing and real-time control applications. The device also includes PWM channels and timer/counters, making it highly suitable for motor control and other timing-critical tasks.

For developers, the microcontroller is supported by the Atmel Studio Integrated Development Environment (IDE), which provides a user-friendly platform for coding, debugging, and programming the device. The AT32UC3C064C-ALUT is available in a 64-pin QFN package, ensuring a compact footprint for space-constrained applications.

In summary, the Microchip Technology AT32UC3C064C-ALUT microcontroller blends performance, memory, and functionality to meet the needs of a diverse range of applications, from industrial control systems to complex networking solutions. Its robust architecture and extensive feature set make it a versatile and reliable choice for engineers and developers looking to create sophisticated electronic products.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3032 $61.2128
10+ $12.5565 $125.5650
15+ $12.1642 $182.4630
20+ $11.7718 $235.4360
26+ $11.3793 $295.8618
34+ $10.2021 $346.8714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess