EN
  • EN
  • DE

AT32UC3C2256CU

Part No AT32UC3C2256CU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046515-AT32UC3C2256CU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC3C2256CU CAD Model

Description

The AT32UC3C2256CU is a high-performance, 32-bit AVR microcontroller from the renowned manufacturer Microchip Technology. This advanced microcontroller is designed to cater to the needs of complex and demanding applications in the industrial, automotive, and consumer electronics sectors. With its rich set of features and capabilities, the AT32UC3C2256CU is an ideal choice for designers looking to integrate a reliable and powerful processing unit into their systems.

Key Features:

  • Core: The AT32UC3C2256CU is built around the AVR32 UC3C microcontroller core, which operates at a maximum frequency of 66 MHz. This core is known for its high performance and low power consumption, making it suitable for battery-operated devices.
  • Memory: It comes with a substantial memory capacity, including 256KB of in-system self-programmable flash and 64KB of internal SRAM, providing ample space for complex applications and data storage.
  • Connectivity: A variety of communication interfaces are available, such as USB, SPI, TWI (I2C), USART, and CAN, enabling easy integration with other components in a system and facilitating versatile connectivity options.
  • Timers and PWM: The device includes multiple 16-bit timers, PWM channels, and a 16-bit real-time counter, offering precise control for time-sensitive operations and motor control applications.
  • Analog Features: It features a 12-bit ADC with up to 16 channels and a 2-channel 12-bit DAC, providing accurate analog signal processing capabilities for sensor interfacing and control tasks.
  • Advanced Peripherals: Additional peripherals such as a DMA controller, touch sensor interface, and crypto engine enhance the functionality of the AT32UC3C2256CU, allowing for efficient data transfers, secure communication, and intuitive user interfaces.
  • Package: The microcontroller is offered in a 64-pin QFN package, which is compact and suitable for space-constrained applications.

Applications:

The versatility of the AT32UC3C2256CU makes it an excellent choice for a wide array of applications, including but not limited to industrial control systems, automotive electronics, home automation, robotics, and portable medical devices. Its robust architecture and comprehensive feature set enable developers to create sophisticated and reliable systems with ease.

With Microchip's commitment to long-term support and availability, the AT32UC3C2256CU is not just a component but a dependable foundation for your next project.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess