EN
  • EN
  • DE

AT32UC3L064-AUT

Part No AT32UC3L064-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-bit AVR RISC 64KB Flash 1.8V/3.3V 48-Pin TQFP Tray / AVR32 32-bit Microcontroller | IC MCU 32BIT 64KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor AVR
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 36
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 9x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Family Part Number AT32UC3L064
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 729622-AT32UC3L064-AUT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AT32UC3L064
Introduction Date June 15, 2009
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT32UC3L064-AUT CAD Model

Description

Microchip Technology AT32UC3L064-AUT Product Overview

The Microchip Technology AT32UC3L064-AUT is a high-performance, low-power 32-bit AVR microcontroller that combines industry-leading power efficiency with robust performance, making it an ideal choice for a wide range of automotive applications. Designed with the modern demands of automotive electronics in mind, this microcontroller is part of Microchip's rich portfolio of embedded control solutions.

Key Features:

  • Advanced Processing Core: At the heart of the AT32UC3L064-AUT is a 32-bit AVR32 UC core that operates at a maximum frequency of 60MHz, delivering powerful computational capabilities while maintaining energy efficiency.
  • Memory: This device comes with 64KB of embedded Flash memory for program storage and 16KB of internal SRAM for data, enabling complex applications and algorithms to run smoothly.
  • Low Power Consumption: With picoPower technology, the AT32UC3L064-AUT excels in power-sensitive designs, offering multiple power-saving modes to reduce consumption to a minimum during idle or standby periods.
  • Robust I/O and Peripherals: A rich set of peripherals, including USART, SPI, TWI (I2C), timers, PWM, and ADC channels, provides extensive connectivity options and simplifies system integration.
  • Automotive Grade: This microcontroller is automotive-qualified, ensuring reliability and performance under the stringent conditions typical of automotive environments.
  • Temperature Range: The AT32UC3L064-AUT is designed to operate within an extended temperature range, making it suitable for under-the-hood applications.

Applications:

The AT32UC3L064-AUT is versatile enough to support a variety of applications within the automotive sector, such as body control modules, infotainment systems, and advanced sensor nodes. Its robust architecture and low power consumption also make it a good fit for industrial control systems, medical devices, and other embedded systems that require reliable operation over a broad temperature range.

Quality and Support:

Microchip Technology is committed to providing customers with high-quality products and exceptional support. The AT32UC3L064-AUT is backed by Microchip's global customer service and technical support network, ensuring that assistance is available whenever it is needed.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess