EN
  • EN
  • DE

AT40K20LV-3BQC

Part No AT40K20LV-3BQC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 114 I/O 144LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series AT40K/KLV
Package Tray
Product Status Obsolete
Programmable Not Verified
Number of Logic Elements/Cells 1024
Total RAM Bits 8192
Number of I/O 114
Number of Gates 30000
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number AT40K20
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 565735-AT40K20LV-3BQC
Ultra Librarian 3D Model Ultra Librarian AT40K20LV-3BQC CAD Model

Description

The AT40K20LV-3BQC is a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to deliver a blend of power and flexibility for a wide range of applications. This FPGA is part of the AT40K series and is optimized for low-power operations, making it an ideal choice for battery-operated and power-sensitive systems.

Key Features:

  • Technology: Based on the proven 3.3V, 0.35-micron CMOS process, the AT40K20LV-3BQC offers a reliable and robust platform for hardware designs.
  • Logic Capacity: This device comes with 20K logic gates, providing ample space for complex logic designs and system-level integration.
  • System Performance: With a system speed grade of -3, the AT40K20LV-3BQC delivers high performance for time-critical applications.
  • Power Management: The low-voltage operation (3.3V) coupled with power-saving features ensures efficient energy use, which is critical for portable and power-conscious designs.
  • I/O Pins: It boasts a substantial number of user I/O pins, providing extensive interfacing capabilities with other components in a system.
  • In-System Programmability: The FPGA supports in-system programmability, allowing designers to update the device firmware in the field for maintenance or feature upgrades.
  • Package: The device is available in a 144-pin LQFP (Low-Profile Quad Flat Package), which is suitable for surface-mount technology and compact PCB layouts.

Applications:

The AT40K20LV-3BQC is versatile and can be used in various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices

Design Support:

Microchip Technology provides comprehensive design support for the AT40K20LV-3BQC FPGA, including development tools, software, and extensive documentation. This ensures that engineers can streamline their design process and bring products to market more quickly and efficiently.

For detailed technical specifications, application notes, and support resources, designers are encouraged to visit the official Microchip Technology website or contact their support team.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess