EN
  • EN
  • DE

AT45DB081B-RU-2.5

Part No AT45DB081B-RU-2.5
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1046538-AT45DB081B-RU-2.5
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT45DB081B-RU-2.5 CAD Model

Description

The AT45DB081B-RU-2.5 is a high-performance 8-megabit DataFlash memory chip from the leading manufacturer Microchip Technology. This innovative component is specifically designed to deliver a flexible and efficient memory solution for a wide range of applications, including but not limited to, digital voice storage, image storage, and data logging systems.

Key Features:

  • Memory Capacity: The device offers an 8-megabit memory capacity, allowing for substantial data storage within a compact footprint.
  • Serial Interface: It employs a rapid serial peripheral interface (SPI) compatible with high-speed SPI protocols, ensuring swift data transfer rates that are crucial for performance-critical applications.
  • Supply Voltage: The AT45DB081B-RU-2.5 operates at a supply voltage ranging from 2.7V to 3.6V, making it suitable for low-power applications and compatible with various electronic systems.
  • Page Size: The memory array is organized into 264-byte pages, which can be used for efficient data management and allows for buffer to main memory page program operations.
  • Endurance: It offers high endurance with a minimum of 10,000 write/erase cycles per page, ensuring reliability and longevity of the device over its operational lifespan.
  • Data Retention: The non-volatile memory technology provides data retention rated at a minimum of 10 years, securing your data over extended periods without the need for power.
  • Temperature Range: The device is designed to operate over the industrial temperature range of -40°C to +85°C, making it robust and reliable under varying environmental conditions.

Applications:

The AT45DB081B-RU-2.5 is versatile and can be integrated into a diverse array of electronic systems. Its high-speed data transfer capabilities and robust storage make it an excellent choice for:

  • Portable electronic devices
  • Medical monitoring equipment
  • Digital cameras and audio devices
  • Smart cards
  • Industrial control systems
  • Internet of Things (IoT) devices

With its combination of features, the AT45DB081B-RU-2.5 from Microchip Technology stands out as a reliable and efficient solution for your data storage needs, providing both performance and durability.

You May Also Be Interested in

Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess