EN
  • EN
  • DE

AT47BV161T70TI

Part No AT47BV161T70TI
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993800-AT47BV161T70TI
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT47BV161T70TI CAD Model

Description

Microchip Technology's AT47BV161T70TI Flash Memory

The AT47BV161T70TI is a high-performance, 16-megabit Flash memory module designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This non-volatile memory device is ideal for a wide range of applications, including but not limited to, embedded systems, automotive electronics, and industrial control systems.

Constructed with a focus on reliability and efficiency, the AT47BV161T70TI boasts a fast read access time of 70 nanoseconds, allowing for swift data retrieval, which is crucial for time-sensitive operations. The memory is organized as 1M x 16, facilitating a balanced and flexible approach to data storage and management. This organization ensures that the device can handle both code and data storage, making it a versatile choice for complex applications.

One of the key features of the AT47BV161T70TI is its support for the industry-standard parallel interface, which ensures easy integration into existing systems without the need for extensive redesigns. The device operates over a wide voltage range, accommodating various power supply levels and enhancing its compatibility with other components within a system.

Microchip Technology has equipped the AT47BV161T70TI with advanced security features to protect sensitive data. The chip includes sector protection mechanisms, which allow users to lock down specific areas of the memory to prevent accidental or unauthorized modifications. Additionally, the device supports chip erase and block erase functions, providing flexibility in managing data and ensuring efficient use of the memory space.

Designed to withstand harsh environments, the AT47BV161T70TI operates within an extended temperature range, making it suitable for applications that may be exposed to extreme conditions. Its robust design ensures long-term reliability, a critical aspect for mission-critical systems that require consistent performance over time.

Overall, the AT47BV161T70TI from Microchip Technology is a sophisticated and reliable flash memory solution that offers a blend of speed, capacity, and security, making it an excellent choice for designers and engineers looking to enhance their systems with high-quality memory components.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess