EN
  • EN
  • DE

AT49BV001NT-90VC

Part No AT49BV001NT-90VC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 32VSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 90 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-VSOP
Base Product Number AT49BV001
Standard Package 208 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565832-AT49BV001NT-90VC
Ultra Librarian 3D Model Ultra Librarian AT49BV001NT-90VC CAD Model

Description

The AT49BV001NT-90VC is a high-performance flash memory device from Microchip Technology, designed to offer a reliable and flexible storage solution for a wide range of electronic applications. This non-volatile memory component features a 1-megabit capacity, allowing it to store essential code and data for embedded systems.

Key Features

  • Memory Size: 1 Megabit (128K x 8)
  • Interface Type: Parallel
  • Speed: 90ns access time
  • Voltage Supply: 2.7V to 3.6V
  • Operating Temperature: -40°C to +70°C
  • Packaging: 32-pin VSOP (Very Small Outline Package)

The AT49BV001NT-90VC is designed with simplicity in mind, featuring a parallel interface for straightforward integration into a variety of system architectures. Its fast access time of 90 nanoseconds ensures swift data retrieval, making it an excellent choice for applications requiring quick boot or frequent data access.

Applications

This flash memory chip is particularly suited for use in embedded systems where long-term data retention and high read/write endurance are critical. Its robust design and wide operating temperature range make it ideal for:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices
  • Medical equipment
  • Consumer electronics

With its compact VSOP packaging, the AT49BV001NT-90VC is also an excellent choice for space-constrained applications, offering high-density memory storage without compromising on performance or reliability.

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability, and the AT49BV001NT-90VC is no exception. It is built to meet the high standards expected of modern electronic components, ensuring stable operation and a long operational life in a variety of challenging environments.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess