EN
  • EN
  • DE

AT49BV002AN-70VI

Part No AT49BV002AN-70VI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT PARALLEL 32VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 2Mb (256K x 8) Parallel 70 ns 32-VSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-TFSOP (0.488", 12.40mm Width)
Case / Package 32-VSOP
Family Name AT49BV002
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 208
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911959-AT49BV002AN-70VI
Ultra Librarian 3D Model Ultra Librarian AT49BV002AN-70VI CAD Model

Description

Product Overview: AT49BV002AN-70VI from Microchip Technology

The AT49BV002AN-70VI is a high-performance flash memory chip designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This non-volatile memory device offers a storage capacity of 2 megabits and utilizes a versatile interface for easy integration into a wide range of applications.

Key Features:

  • Memory Size: 2 Megabits (256K x 8)
  • Speed: 70ns access time, providing a fast read operation for high-speed applications.
  • Interface: Simple and straightforward parallel interface for easy connectivity with microcontrollers and processors.
  • Voltage Range: Operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power operations.
  • Temperature Range: Industrial-grade temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a 32-lead TSOP (Type 1) package, designed for space-efficient PCB layout.

Applications:

The AT49BV002AN-70VI is ideal for a variety of applications that require reliable data storage and fast access times, including:

  • Embedded systems
  • Boot memory for computers and servers
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

Reliability and Support:

Microchip Technology is known for its commitment to quality and reliability. The AT49BV002AN-70VI flash memory chip is built to meet high standards, ensuring consistent performance and longevity. Additionally, Microchip offers comprehensive technical support and documentation, making integration and troubleshooting straightforward for engineers and developers.

With its combination of speed, capacity, and robustness, the AT49BV002AN-70VI is an excellent choice for designers looking to incorporate reliable flash memory into their next project.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess