EN
  • EN
  • DE

AT49BV002ANT-70VI

Part No AT49BV002ANT-70VI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 70NS 32VSOP / NOR Flash Parallel 3V/3.3V 2M-bit 256K x 8 70ns 32-Pin TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 32-TFSOP (0.488", 12.40mm Width)
Manufacturer Package 32-VSOP
Win Source Part Number 769030-AT49BV002ANT-70VI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV002AN
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV002ANT-70VI CAD Model

Description

Product Overview: AT49BV002ANT-70VI by Microchip Technology

The AT49BV002ANT-70VI is a high-performance flash memory device from Microchip Technology, renowned for its reliability and efficiency in a wide range of applications. This non-volatile memory module provides a substantial 2-megabit capacity, which is ideal for use in embedded systems where space and power are at a premium.

Key Features

  • Memory Capacity: The device offers a 2-megabit storage capacity, organized as 256K x 8, allowing for ample space to store boot code, firmware updates, or other critical data.
  • Access Speed: With an access speed of 70ns, the AT49BV002ANT-70VI ensures swift data retrieval, contributing to the overall system performance and responsiveness.
  • Operating Voltage: The device operates at a standard voltage range of 2.7V to 3.6V, making it compatible with a variety of low-power circuits and battery-operated devices.
  • Temperature Range: It is designed to function reliably within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
  • Package Type: The memory component comes in a 32-lead TSOP (Type I) package, providing a compact footprint that is beneficial for space-constrained designs.
  • Interface: The device supports a simple, yet efficient parallel interface for easy integration with microcontrollers and other digital systems.

Applications

The AT49BV002ANT-70VI is versatile and can be used in an array of applications, including:

  • Embedded systems
  • Boot memory for computers and servers
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the AT49BV002ANT-70VI is no exception. It is manufactured to meet stringent standards, ensuring reliability and longevity in the field. Customers can also benefit from Microchip's extensive technical support and documentation, which facilitates ease of integration and reduces time to market.

For designers and engineers looking for a dependable flash memory solution, the AT49BV002ANT-70VI from Microchip Technology offers the perfect blend of capacity, speed, and durability to meet the demands of today's high-tech applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Intel
Contact for details
Lowest to $192.5004
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Intel
Lowest to $8.1612
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.2772 $80.5544
4+ $33.0480 $132.1920
6+ $32.0154 $192.0924
8+ $30.9829 $247.8632
10+ $29.9503 $299.5030
13+ $26.8514 $349.0682
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess