The AT49BV16070TU is a cutting-edge Flash memory device from the esteemed Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance part is designed to meet the rigorous demands of modern electronic systems, providing a reliable and flexible storage solution for a wide range of applications.
Key Features
- Memory Capacity: The device boasts a substantial 16-megabit memory capacity, which is ideal for storing boot code, firmware, and other critical data.
- Data Bus Width: With an 8/16-bit selectable data bus, the AT49BV16070TU offers versatility for different system designs and requirements.
- High-Speed Operation: It operates at high speeds, with fast read access times, ensuring quick data retrieval and efficient performance.
- Low Power Consumption: Designed for power-sensitive applications, the device maintains low power consumption, making it suitable for portable and battery-operated devices.
- Temperature Range: The AT49BV16070TU is robust and reliable, with an operational temperature range that suits a variety of environments and conditions.
Applications
The versatility of the AT49BV16070TU makes it an excellent choice for a multitude of applications, including but not limited to:
- Embedded systems
- Automotive electronics
- Networking hardware
- Telecommunication infrastructure
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Memory Type |
Flash |
| Memory Size |
16Mb (2M x 8, 1M x 16) |
| Interface Type |
Parallel |
| Voltage - Supply |
2.7V ~ 3.6V |
| Operating Temperature |
-40°C ~ 85°C (TA) |
Microchip Technology's AT49BV16070TU is a testament to the company's commitment to providing advanced memory solutions that are both powerful and practical. Its robustness, combined with high-speed and low-power operation, makes it an optimal choice for designers looking to enhance the performance and reliability of their systems.