EN
  • EN
  • DE

AT49BV162A-70TU

Part No AT49BV162A-70TU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 70NS 48TSOP / Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 70ns 48-Pin TSOP-I
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8, 1M x 16)
Write Cycle Time - Word, Page 200μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 48-TSOP
Win Source Part Number 769039-AT49BV162A-70TU
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV162A
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV162A-70TU CAD Model

Description

The AT49BV162A-70TU is a high-performance flash memory device from Microchip Technology, designed to meet the rigorous demands of today's advanced electronic applications. This 16-megabit flash memory chip operates at a standard voltage range and provides a reliable storage solution for embedded systems.

Key Features

  • Memory Capacity: 16 Mbit (2M x 8/1M x 16)
  • Interface Type: Parallel
  • Operating Temperature: -40°C to +70°C, making it suitable for various environments
  • Access Time: Fast access time of 70ns ensures quick data retrieval
  • Package: Housed in a 48-pin TSOP (Thin Small Outline Package) for space-saving PCB design
  • Supply Voltage: Operates at a voltage range of 2.7V to 3.6V, providing flexibility for different system designs

Applications

The AT49BV162A-70TU is ideal for a wide range of applications where reliable and fast non-volatile memory storage is crucial. These applications include but are not limited to:

  • Embedded systems
  • Boot memory for computers and processors
  • Telecommunications
  • Automotive electronics
  • Industrial control systems

Performance and Reliability

With its robust design and fast access times, the AT49BV162A-70TU is engineered for performance. Its endurance and data retention capabilities ensure that it can withstand the test of time, making it a reliable choice for critical applications where data integrity is paramount.

Environmental Compliance

Microchip Technology is committed to environmental sustainability. The AT49BV162A-70TU is manufactured to be RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its production.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O, QPI, DTR 133 MHz 8-SOIC
Lowest to $4.2519
Toshiba Semiconductor and Storage
Lowest to $32.6415
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4973 $59.4541
41+ $2.8696 $117.6536
63+ $2.7799 $175.1337
86+ $2.6902 $231.3572
112+ $2.6006 $291.2672
149+ $2.3315 $347.3935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess