EN
  • EN
  • DE

LA8633V-TRM

Part No LA8633V-TRM
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74718-LA8633V-TRM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA8633V-TRM CAD Model

Description

The LA8633V-TRM from ON Semiconductor is a cutting-edge integrated circuit designed for high-performance applications in the electronics industry. This versatile component is part of ON Semiconductor's extensive product line, renowned for reliability and innovation.

Key Features

  • High Integration: The LA8633V-TRM integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Power Efficiency: With its optimized design for low power consumption, this IC helps in developing energy-efficient solutions, making it ideal for battery-operated devices.
  • Robust Performance: Built to deliver consistent performance, the LA8633V-TRM is capable of operating under a wide range of temperatures and conditions, ensuring reliability in various applications.
  • Compact Form Factor: The small footprint of the LA8633V-TRM makes it suitable for space-constrained applications, without compromising on functionality or power.

Applications

The LA8633V-TRM is designed to be versatile, catering to a broad spectrum of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Power management solutions
  • Consumer electronics
  • Communication devices

Technical Specifications

The LA8633V-TRM boasts an impressive array of technical specifications that underline its capability:

  • Operating Voltage Range: Detailed in the datasheet
  • Output Current: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package/Case: Provided in the datasheet
  • Mounting Type: Surface mount

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by ON Semiconductor.

Quality and Standards

ON Semiconductor is committed to the highest quality standards, and the LA8633V-TRM is no exception. It is manufactured in compliance with stringent industry standards, ensuring both quality and performance.

With its robust feature set and adaptable usage across multiple industries, the LA8633V-TRM from ON Semiconductor represents a reliable choice for integrating into your next project.

You May Also Be Interested in

Texas Instruments
Lowest to $3.4344
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3959 $65.7713
15+ $7.7096 $115.6440
24+ $7.4694 $179.2656
32+ $7.2280 $231.2960
42+ $6.9866 $293.4372
56+ $6.2647 $350.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess