EN
  • EN
  • DE

AT49BV163AT-55CU

Part No AT49BV163AT-55CU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 55NS 48CBGA / NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 55ns 48-Pin CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8, 1M x 16)
Write Cycle Time - Word, Page 200μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 2.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 48-TFBGA, CSPBGA
Manufacturer Package 48-CBGA (6x8)
Win Source Part Number 769040-AT49BV163AT-55CU
Popularity Medium
Supply and Demand Status Balance
Family Name AT49BV163AT
Introduction Date May 02, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV163AT-55CU CAD Model

Description

The AT49BV163AT-55CU is a high-performance 16-Mbit Flash memory component produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is particularly designed to meet the rigorous demands of high-speed and density storage applications found in today's advanced electronic products.

Key Features

  • Memory Capacity: The AT49BV163AT-55CU offers a substantial 16-Mbit (2M x 8/1M x 16) storage capacity, making it suitable for storing boot code, firmware, and other critical data.
  • High-Speed Operation: With access times as fast as 55 ns, this Flash memory provides the speed required for efficient and responsive read operations in a variety of applications.
  • Flexible Bank Structure: The memory is organized into multiple banks, allowing for simultaneous read and write operations, which enhances the overall performance of the system.
  • Voltage Range: The device operates within a voltage range of 2.7V to 3.6V, accommodating a wide range of power supplies and reducing power consumption in portable devices.
  • Temperature Range: It is designed to operate in the industrial temperature range of -40°C to +85°C, ensuring reliability and functionality under extreme conditions.
  • Packaging: The AT49BV163AT-55CU comes in a 48-ball CBGA package, which offers robustness and space-saving on the circuit board.

Applications

This versatile Flash memory component is ideal for a wide range of applications. It is particularly well-suited for use in advanced communication devices, digital signal processing, automotive systems, and any other application that requires high-density, non-volatile memory storage with fast access times. Its robust design and flexible features make it an excellent choice for both commercial and industrial markets.

Conclusion

In summary, the Microchip Technology AT49BV163AT-55CU Flash memory is a reliable and high-performing storage solution that provides designers with the flexibility, speed, and capacity needed for today's sophisticated electronic systems. Its robust feature set ensures that it can meet the needs of a wide array of applications, while its industry-standard packaging allows for easy integration into existing designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 60ns 64-Pin BGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess