EN
  • EN
  • DE

AT49BV322AT-70CU

Part No AT49BV322AT-70CU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 32MBIT 70NS 48CBGA / NOR Flash Parallel 3V/3.3V 32M-bit 4M x 8/2M x 16 70ns 48-Pin CBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mb (4M x 8, 2M x 16)
Write Cycle Time - Word, Page 200μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 48-TFBGA, CSPBGA
Manufacturer Package 48-CBGA (6x8)
Win Source Part Number 769043-AT49BV322AT-70CU
Popularity Medium
Supply and Demand Status Balance
Family Name AT49BV322A
Introduction Date May 02, 1997
ECCN 3A991.b.1.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV322AT-70CU CAD Model

Description

Microchip Technology AT49BV322AT-70CU Flash Memory

The AT49BV322AT-70CU is a high-performance 32-megabit flash memory device from the renowned manufacturer, Microchip Technology. This flash memory component is designed to offer a robust storage solution for advanced electronic applications, ensuring reliability and efficiency for both industrial and commercial markets.

With its 70ns access time, the AT49BV322AT-70CU provides swift read operations, which is crucial for applications requiring fast data retrieval. The memory is organized as 2,048 blocks of 16,384 bytes each, which allows for flexible data management and simplifies the implementation of complex firmware structures and storage systems.

This memory device supports a wide voltage range, typically from 2.7V to 3.6V, making it versatile for various electronic circuit designs. Its low-power consumption characteristics are ideal for battery-powered devices, where energy efficiency is paramount. Furthermore, this product features a sector erase architecture that enables users to erase blocks of memory selectively, thus providing greater control over data management and enhancing the efficiency of the memory utilization.

The AT49BV322AT-70CU is available in a 48-pin TSOP (Thin Small Outline Package) form factor, which is suitable for surface mount technology (SMT). This compact packaging ensures that the device can be integrated into space-constrained applications while maintaining a high level of performance.

Microchip Technology has equipped this flash memory with a variety of features to enhance its reliability and longevity. These include end-of-write detection to prevent data corruption, and a minimum of 10,000 write/erase cycles per sector, ensuring a long operational life for applications that require frequent data updates. Additionally, the device has an extended operating temperature range, making it suitable for use in environments with variable or extreme temperatures.

In summary, the AT49BV322AT-70CU from Microchip Technology is a sophisticated flash memory solution that offers high-speed access, flexible voltage operation, and robust data management capabilities, all packed into a compact and reliable TSOP package. It is an excellent choice for designers and engineers looking to incorporate high-density, non-volatile memory into their next generation of electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Lowest to $11.1748
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess