EN
  • EN
  • DE

AT49BV802A-70TU

Part No AT49BV802A-70TU
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 8MBIT 70NS 48TSOP / NOR Flash Parallel 3V/3.3V 8M-bit 1M x 8/512K x 16 70ns 48-Pin TSOP-I
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8, 512K x 16)
Write Cycle Time - Word, Page 200μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 48-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 48-TSOP
Win Source Part Number 769048-AT49BV802A-70TU
Popularity Medium
Supply and Demand Status Limited
Family Name AT49BV802A
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49BV802A-70TU CAD Model

Description

Microchip Technology's AT49BV802A-70TU Flash Memory

The AT49BV802A-70TU is a high-performance 8-megabit Flash memory component designed and manufactured by Microchip Technology. This device offers a substantial data storage solution for a wide range of applications, including embedded systems, telecommunications, and various electronic devices that require reliable and fast non-volatile memory storage.

Key Features

  • Memory Size: The device provides 8 megabits of memory, which is organized as 512K x 16. This ample size makes it suitable for storing boot code, firmware updates, and application data.
  • Access Time: With an access time of 70 nanoseconds, the AT49BV802A-70TU offers quick read capabilities, ensuring efficient operation and fast retrieval of stored information.
  • Interface: The memory is accessed through a versatile, industry-standard parallel interface, which allows for easy integration into most system architectures.
  • Operating Voltage: It operates within a voltage range of 2.7V to 3.6V, providing compatibility with low-voltage systems and contributing to overall power efficiency.
  • Temperature Range: The device is designed to perform reliably across a wide temperature range, typically from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Packaging: The AT49BV802A-70TU comes in a 48-pin TSOP (Thin Small Outline Package), which is conducive to space-saving on printed circuit boards and is ideal for compact electronic assemblies.

Applications

The versatility of the AT49BV802A-70TU allows it to be used in various applications, including but not limited to:

  • Embedded control systems
  • Boot memory for computers and servers
  • Telecommunication devices
  • Automotive electronics
  • Portable consumer electronics

In conclusion, the AT49BV802A-70TU by Microchip Technology is a robust and reliable Flash memory component that provides a combination of performance, efficiency, and versatility. Its fast access time, substantial storage capacity, and resilience to extreme temperatures make it an excellent choice for designers and engineers looking to incorporate a dependable memory solution into their electronic designs.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-SOP
Lowest to $0.8778
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9542 $59.0840
48+ $2.4240 $116.3520
74+ $2.3483 $173.7742
102+ $2.2725 $231.7950
132+ $2.1967 $289.9644
176+ $1.9695 $346.6320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess