EN
  • EN
  • DE

AT49F001AN-55VI

Part No AT49F001AN-55VI
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 1MBIT PARALLEL 32VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-VSOP
Base Product Number AT49F001
Standard Package 208 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565890-AT49F001AN-55VI
Ultra Librarian 3D Model Ultra Librarian AT49F001AN-55VI CAD Model

Description

Microchip Technology AT49F001AN-55VI Flash Memory

The AT49F001AN-55VI from Microchip Technology is a high-performance 1-Megabit Flash memory component that offers a fast access time of 55 nanoseconds, making it an ideal solution for applications requiring quick data retrieval and storage. This device is part of Microchip's renowned AT49 series, which is known for its reliability and efficiency in a wide range of applications.

Designed with versatility in mind, the AT49F001AN-55VI operates on a single 5V power supply, which simplifies the power design for embedded systems. Its 1-Mbit capacity is organized as 128K x 8, allowing for efficient storage of large code and data blocks. The memory is offered in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is widely used in the industry and known for its robustness and ease of handling.

One of the key features of the AT49F001AN-55VI is its sector erase capability, which allows for selective erasure of data, enhancing the flexibility for in-system programming. This feature is particularly useful for applications that require frequent updates, such as firmware storage in embedded systems, where it is essential to update code without disrupting the entire memory content.

The AT49F001AN-55VI also supports high-level endurance, with a minimum of 10,000 write/erase cycles guaranteed, ensuring a long operational lifespan even in environments where frequent data updates are necessary. Additionally, the device boasts data retention of at least 10 years, providing a reliable storage solution over an extended period.

For security and data protection, the AT49F001AN-55VI includes a hardware data protection feature, which prevents inadvertent write operations during power transitions. This ensures the integrity of the data stored in the device during unexpected power fluctuations.

In summary, the AT49F001AN-55VI from Microchip Technology is a dependable and fast Flash memory chip that offers a combination of speed, flexibility, and durability, making it an excellent choice for a variety of demanding applications in the industrial, telecommunications, automotive, and consumer electronics sectors.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess