EN
  • EN
  • DE

AT49F001NT-90JC

Part No AT49F001NT-90JC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 90NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Access Time 90ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 32-PLCC
Win Source Part Number 1019607-AT49F001NT-90JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT49F001NT-90JC CAD Model

Description

Microchip Technology AT49F001NT-90JC

The AT49F001NT-90JC is a cutting-edge Flash memory component designed and manufactured by Microchip Technology, a leader in the semiconductor industry known for its high-quality and reliable products. This particular device offers a robust storage solution for a wide range of applications, from embedded systems to general-purpose computing.

With a memory size of 1 Megabit (128K x 8), the AT49F001NT-90JC provides ample space for firmware storage, boot code, or other critical data that requires non-volatile memory. The 90JC suffix in the product name indicates a high-speed version of the device, with an access time of 90 nanoseconds, ensuring swift read operations for performance-critical applications.

This Flash memory chip comes in a 32-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and provides a compact footprint for space-constrained designs. The PLCC package also offers enhanced durability and resistance to environmental factors, making it a reliable choice for industrial and automotive applications that operate under harsh conditions.

One of the key features of the AT49F001NT-90JC is its 5-volt-only operation, which simplifies power supply design and compatibility with legacy systems. This single-voltage operation, combined with low power consumption, makes it an energy-efficient solution for battery-powered devices.

The AT49F001NT-90JC supports sector erase and program operations, allowing for flexible data management and in-system reprogrammability. This feature enables users to update their firmware or data without removing the chip from the circuit, significantly reducing downtime and maintenance efforts.

Microchip Technology's commitment to quality ensures that the AT49F001NT-90JC meets stringent industry standards for reliability and endurance. The device is designed to withstand a minimum of 10,000 write/erase cycles and has a data retention period of at least 10 years, providing a stable and long-lasting memory solution.

In summary, the AT49F001NT-90JC from Microchip Technology is a high-speed, low-power, and reliable Flash memory chip, making it an ideal choice for a multitude of applications that require non-volatile storage with fast access times and robust performance.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
GigaDevice Semiconductor
IC FLASH 32MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 32Mb (4M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $0.8125
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Intel
Lowest to $8.1612
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess