EN
  • EN
  • DE

AT49F002-55PI

Part No AT49F002-55PI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 2MBIT 55NS 32DIP / NOR Flash Parallel 5V 2M-bit 256K x 8 55ns 32-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Write Cycle Time - Word, Page 50μs
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Style Through Hole
Package 32-DIP (0.600", 15.24mm)
Manufacturer Package 32-DIP
Win Source Part Number 769060-AT49F002-55PI
Popularity Medium
Supply and Demand Status Limited
Family Name AT49F002
Introduction Date December 15, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT49F002-55PI CAD Model

Description

Microchip Technology's AT49F002-55PI

Microchip Technology's AT49F002-55PI is a highly reliable 2-megabit Flash memory component that offers a practical non-volatile storage solution for embedded systems. This device operates at a standard 5V power supply, which is typical for legacy systems, and comes in a 32-lead Plastic DIP (PDIP) package, ensuring easy integration into a wide range of applications.

Key Features

  • Memory Size: The AT49F002-55PI provides a memory capacity of 2 megabits, organized as 256K x 8. This size is suitable for storing boot code, firmware, and other critical data in embedded systems.
  • Access Time: With a fast access time of 55 nanoseconds, this Flash memory chip allows for quick read operations, contributing to the overall responsiveness and efficiency of the system it is used in.
  • Programming: The device supports byte and page write operations, making it flexible for updating data. It also features a boot block protection mode, ensuring the integrity of boot sectors.
  • Temperature Range: It is designed to operate within the industrial temperature range, making it suitable for use in harsh environments.
  • Interface: The AT49F002-55PI communicates via a parallel interface, which is widely supported by many microcontrollers and processors.

Applications

The AT49F002-55PI is ideal for a variety of applications that require reliable and durable non-volatile memory storage. It is commonly used in:

  • Automotive systems
  • Telecommunication equipment
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its robust design and straightforward interface, the AT49F002-55PI from Microchip Technology is an excellent choice for designers and engineers looking for a dependable Flash memory component. Its legacy support, combined with modern features, ensures that it can meet the needs of both current and future embedded system designs.

You May Also Be Interested in

Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess