EN
  • EN
  • DE

AT49F002N-90TC

Part No AT49F002N-90TC
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 2MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 50µs
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT49F002
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 565911-AT49F002N-90TC
Ultra Librarian 3D Model Ultra Librarian AT49F002N-90TC CAD Model

Description

Microchip Technology AT49F002N-90TC Overview

The AT49F002N-90TC from Microchip Technology is a highly reliable, 2-megabit (256K x 8) Flash memory component that offers an excellent storage solution for a wide range of applications. Designed with versatility in mind, this device operates at a standard 5V power supply, making it compatible with a broad spectrum of microcontrollers and digital circuits.

Key Features

  • Memory Capacity: The device provides a memory capacity of 2 Megabits, organized as 256K bytes of 8 bits each, which is ideal for storing firmware, configuration parameters, or any data requiring frequent updates.
  • Access Time: It boasts a fast access time of 90 nanoseconds, ensuring swift read operations which is critical for high-performance systems.
  • Programming Flexibility: The AT49F002N-90TC supports both in-system programming and conventional programming, offering great flexibility for developers during both the development phase and post-deployment updates.
  • Endurance: This flash memory is capable of withstanding a minimum of 10,000 write/erase cycles, guaranteeing a long operational lifespan for applications that require frequent data updates.
  • Temperature Range: It operates within an industrial temperature range from -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Package: The device comes in a 32-lead TSOP package, which is conducive for space-constrained applications while also allowing for efficient heat dissipation.

Applications

The AT49F002N-90TC is widely used in a variety of applications, including but not limited to:

  • Embedded Systems
  • Telecommunications
  • Automotive Electronics
  • Industrial Control Systems
  • Networking Hardware

Reliability and Support

Microchip Technology is renowned for its commitment to quality and reliability, and the AT49F002N-90TC is no exception. Customers can expect robust performance and consistent operation throughout the product's lifecycle. Additionally, Microchip offers comprehensive technical support and documentation, ensuring that developers have access to the resources they need to integrate this flash memory into their designs effectively.

For more detailed specifications and application notes, or to order samples, please visit the Microchip Technology website or contact their customer support team.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess