EN
  • EN
  • DE

AT49F1024-70VC

Part No AT49F1024-70VC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 70NS 40VSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (64K x 16)
Access Time 70ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TC)
Mounting SMD (SMT)
Case / Package 40-VSOP
Win Source Part Number 1019637-AT49F1024-70VC
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT49F1024-70VC CAD Model

Description

Microchip Technology AT49F1024-70VC Flash Memory

The AT49F1024-70VC from Microchip Technology is a high-performance 1-megabit Flash memory component designed for a wide array of computing and electronics applications. This device offers a substantial 1024Kbit of memory storage, which is structured as 64K x 16. Its versatility and reliability make it an ideal choice for advanced embedded systems that require quick and efficient data storage and retrieval.

One of the key features of the AT49F1024-70VC is its access time of 70 nanoseconds, which ensures high-speed operation for time-sensitive tasks. This rapid access time is particularly beneficial for applications that require fast boot or frequent code updates, such as automotive electronics, industrial control systems, and telecommunications equipment.

The AT49F1024-70VC operates within a voltage range of 2.7V to 3.6V, making it compatible with low-power devices and systems that prioritize energy efficiency. This feature is especially important for battery-operated devices where power conservation is crucial.

Furthermore, the device supports sector erase capability, allowing for selective erasure of memory blocks, which is much more efficient than erasing the entire chip. This can be highly advantageous in systems where data needs to be updated regularly without disrupting other stored information. The chip also features a write protection mechanism to safeguard the integrity of the data during volatile operations or unexpected power-down scenarios.

Designed for ease of integration, the AT49F1024-70VC comes in a 44-pin TSOP (Thin Small Outline Package) or 48-ball CBGA (Ceramic Ball Grid Array) package. These compact and surface-mountable form factors are suitable for space-constrained applications while also providing robustness for harsh environments.

Overall, the Microchip Technology AT49F1024-70VC Flash memory is a reliable and efficient solution for designers and engineers looking to incorporate stable, non-volatile memory storage into their products. Its combination of speed, power efficiency, and flexible erase capabilities make it an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess